Hubbell Electrical Products Liquidtight Flexible Conduit Connector K0381

Description
STRAIGHT TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC, NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 3/8 INCH TRADE SIZE INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND SIZE 1 7/16 INCH DIA X 1 1/16 INCH L K MODEL
Datasheet
Description
STRAIGHT TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC, NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 3/8 INCH TRADE SIZE INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND SIZE 1 7/16 INCH DIA X 1 1/16 INCH L K MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - K0381 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
K0381
Liquidtight Flexible Conduit Connector K0381
STRAIGHT TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL METALLIC, NON METALLIC CONDUIT USED ON UL, CSA APPROVAL 3/8 INCH TRADE SIZE INSULATED THROAT TYPE LIQUIDTIGHT[R] BRAND SIZE 1 7/16 INCH DIA X 1 1/16 INCH L K MODEL
  • STRAIGHT TYPE
  • ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL
  • METALLIC, NON METALLIC CONDUIT USED ON
  • UL, CSA APPROVAL
  • 3/8 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • LIQUIDTIGHT[R] BRAND
  • SIZE 1 7/16 INCH DIA X 1 1/16 INCH L
  • K MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number K0381
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 7639217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Recessed cover
Size 0.7874 to 0.9843 inch (20 to 25 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details