Hubbell Electrical Products Liquidtight Flexible Conduit Connector K10041-G

Description
45 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL, CSA APPROVAL 10 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE LIQUIDTIGHT[R] BRAND CONNECTOR SIZE 1-11/16 INCH DIA APPLICATION HAZARDOUS LOCATION K MODEL
Datasheet
Description
45 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL, CSA APPROVAL 10 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE LIQUIDTIGHT[R] BRAND CONNECTOR SIZE 1-11/16 INCH DIA APPLICATION HAZARDOUS LOCATION K MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - K10041-G - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
K10041-G
Liquidtight Flexible Conduit Connector K10041-G
45 DEG TYPE ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL LIQUIDTIGHT CONDUIT USED ON UL, CSA APPROVAL 10 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE LIQUIDTIGHT[R] BRAND CONNECTOR SIZE 1-11/16 INCH DIA APPLICATION HAZARDOUS LOCATION K MODEL
  • 45 DEG TYPE
  • ELECTRO ZINC PLATED STEEL/MALLEABLE IRON MATERIAL
  • LIQUIDTIGHT CONDUIT USED ON
  • UL, CSA APPROVAL
  • 10 PER CARTON STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • INSULATED WITH GROUND LUG THROAT TYPE
  • LIQUIDTIGHT[R] BRAND
  • CONNECTOR SIZE 1-11/16 INCH DIA
  • APPLICATION HAZARDOUS LOCATION
  • K MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number K10041-G
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details