Hubbell Electrical Products Conduit Body MOLBD-9

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 28-1/2 INCH L X 5-1/2 INCH W X 9-1/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 3-1/2 INCH HUB SIZE SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL RAISED DOME COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 MOLBD MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 28-1/2 INCH L X 5-1/2 INCH W X 9-1/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 3-1/2 INCH HUB SIZE SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL RAISED DOME COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 MOLBD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - MOLBD-9 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
MOLBD-9
Conduit Body MOLBD-9
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 28-1/2 INCH L X 5-1/2 INCH W X 9-1/4 INCH H SIZE RIGID CONDUIT/IMC USED ON 3-1/2 INCH HUB SIZE SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL RAISED DOME COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 MOLBD MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 28-1/2 INCH L X 5-1/2 INCH W X 9-1/4 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 3-1/2 INCH HUB SIZE
  • SCREW INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • RAISED DOME COVER TYPE
  • 90 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
  • MOLBD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number MOLBD-9
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit Fittings - 8722133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details