Hubbell Electrical Products Conduit Body Cover OL-900

Description
SCREW TYPE COPPER FREE ALUMINUM MATERIAL 14-7/8 INCH UL, CSA APPROVAL 3-1/2 INCH TRADE SIZE SERIES O FORM TYPE DURALOY[R] BRAND OVERALL DIMENSION 5-1/2 INCH W X 5/8 INCH H SCREW MATERIAL STAINLESS STEEL USED ON RIGID/IMC CONDUIT O/5 MODEL
Datasheet
Description
SCREW TYPE COPPER FREE ALUMINUM MATERIAL 14-7/8 INCH UL, CSA APPROVAL 3-1/2 INCH TRADE SIZE SERIES O FORM TYPE DURALOY[R] BRAND OVERALL DIMENSION 5-1/2 INCH W X 5/8 INCH H SCREW MATERIAL STAINLESS STEEL USED ON RIGID/IMC CONDUIT O/5 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - OL-900 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body Cover
OL-900
Conduit Body Cover OL-900
SCREW TYPE COPPER FREE ALUMINUM MATERIAL 14-7/8 INCH UL, CSA APPROVAL 3-1/2 INCH TRADE SIZE SERIES O FORM TYPE DURALOY[R] BRAND OVERALL DIMENSION 5-1/2 INCH W X 5/8 INCH H SCREW MATERIAL STAINLESS STEEL USED ON RIGID/IMC CONDUIT O/5 MODEL
  • SCREW TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • 14-7/8 INCH
  • UL, CSA APPROVAL
  • 3-1/2 INCH TRADE SIZE
  • SERIES O FORM TYPE
  • DURALOY[R] BRAND
  • OVERALL DIMENSION 5-1/2 INCH W X 5/8 INCH H
  • SCREW MATERIAL STAINLESS STEEL
  • USED ON RIGID/IMC CONDUIT
  • O/5 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number OL-900
Product Name Conduit Body Cover
Fitting Type Conduit Body Cover
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8722382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details