Hubbell Electrical Products Conduit Body Cover MOL-900

Description
BLANK TYPE ELECTROSTATIC POWDER COATED COPPER FREE ALUMINUM MATERIAL UL, CSA APPROVAL 3-1/2 INCH, 4 INCH TRADE SIZE MOGUL FORM TYPE USED ON MOGUL CONDUIT BODY, RIGHT ANGLE BEND MOL MODEL
Datasheet
Description
BLANK TYPE ELECTROSTATIC POWDER COATED COPPER FREE ALUMINUM MATERIAL UL, CSA APPROVAL 3-1/2 INCH, 4 INCH TRADE SIZE MOGUL FORM TYPE USED ON MOGUL CONDUIT BODY, RIGHT ANGLE BEND MOL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - MOL-900 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body Cover
MOL-900
Conduit Body Cover MOL-900
BLANK TYPE ELECTROSTATIC POWDER COATED COPPER FREE ALUMINUM MATERIAL UL, CSA APPROVAL 3-1/2 INCH, 4 INCH TRADE SIZE MOGUL FORM TYPE USED ON MOGUL CONDUIT BODY, RIGHT ANGLE BEND MOL MODEL
  • BLANK TYPE
  • ELECTROSTATIC POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • UL, CSA APPROVAL
  • 3-1/2 INCH, 4 INCH TRADE SIZE
  • MOGUL FORM TYPE
  • USED ON MOGUL CONDUIT BODY, RIGHT ANGLE BEND
  • MOL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number MOL-900
Product Name Conduit Body Cover
Fitting Type Conduit Body Cover
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 623912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details