Hubbell Electrical Products Conduit Body MOUB-0

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 30 INCH L X 5 11/16 INCH W X 10 3/8 INCH H SIZE RIGID/IMC CONDUIT USED ON 4 INCH HUB SIZE SCREW INSTALLATION UB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL SCREW ON COVER TYPE 45 DEG HUB LOCATION BACK ACCESS OPENING HUBBELL[R] BRAND MOUB MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 30 INCH L X 5 11/16 INCH W X 10 3/8 INCH H SIZE RIGID/IMC CONDUIT USED ON 4 INCH HUB SIZE SCREW INSTALLATION UB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL SCREW ON COVER TYPE 45 DEG HUB LOCATION BACK ACCESS OPENING HUBBELL[R] BRAND MOUB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - MOUB-0 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
MOUB-0
Conduit Body MOUB-0
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 30 INCH L X 5 11/16 INCH W X 10 3/8 INCH H SIZE RIGID/IMC CONDUIT USED ON 4 INCH HUB SIZE SCREW INSTALLATION UB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL SCREW ON COVER TYPE 45 DEG HUB LOCATION BACK ACCESS OPENING HUBBELL[R] BRAND MOUB MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 30 INCH L X 5 11/16 INCH W X 10 3/8 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 4 INCH HUB SIZE
  • SCREW INSTALLATION
  • UB CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • SCREW ON COVER TYPE
  • 45 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • HUBBELL[R] BRAND
  • MOUB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number MOUB-0
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8725996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details