Hubbell Electrical Products Conduit Body L47SA

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 6 13/16 INCH L X 2 5/16 INCH W X 3 1/2 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 1/4 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION L CONFIGURATION 2 HUB(S) UL, CSA APPROVAL SCREW ON COVER TYPE 90 DEG HUB LOCATION FORM 7 FORM TYPE SIDE ACCESS OPENING HUBBELL[R] BRAND 7 MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 6 13/16 INCH L X 2 5/16 INCH W X 3 1/2 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 1/4 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION L CONFIGURATION 2 HUB(S) UL, CSA APPROVAL SCREW ON COVER TYPE 90 DEG HUB LOCATION FORM 7 FORM TYPE SIDE ACCESS OPENING HUBBELL[R] BRAND 7 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - L47SA - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
L47SA
Conduit Body L47SA
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 6 13/16 INCH L X 2 5/16 INCH W X 3 1/2 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 1/4 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION L CONFIGURATION 2 HUB(S) UL, CSA APPROVAL SCREW ON COVER TYPE 90 DEG HUB LOCATION FORM 7 FORM TYPE SIDE ACCESS OPENING HUBBELL[R] BRAND 7 MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 6 13/16 INCH L X 2 5/16 INCH W X 3 1/2 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 1 1/4 INCH HUB SIZE
  • THREADED (IMC/RIGID) INSTALLATION
  • L CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • SCREW ON COVER TYPE
  • 90 DEG HUB LOCATION
  • FORM 7 FORM TYPE
  • SIDE ACCESS OPENING
  • HUBBELL[R] BRAND
  • 7 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number L47SA
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details