NATURAL COPPER FREE ALUMINUM MATERIAL
SQUARE SHAPE
(1) 1/2 INCH, (4) 3/4 INCH HUB SIZE
5 HUB(S)
UL, CSA APPROVAL
(2) LUG MOUNTING
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
SCREW COVER TYPE
26.5 CU INCH CAPACITY
X STYLE
3 PLUG(S)
(4) SIDE, (1) TOP HUB LOCATION
INTERNAL, EXTERNAL HUB TYPE
3-3/4 INCH COVER OPENING DIAMETER
INCLUDES HUB COVER
APPLICATION PULLING, SPLICING AND MAINTENANCE
JAL MODEL
Hubbell Electrical Products
Done
Datasheet
Description
NATURAL COPPER FREE ALUMINUM MATERIAL
SQUARE SHAPE
(1) 1/2 INCH, (4) 3/4 INCH HUB SIZE
5 HUB(S)
UL, CSA APPROVAL
(2) LUG MOUNTING
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
SCREW COVER TYPE
26.5 CU INCH CAPACITY
X STYLE
3 PLUG(S)
(4) SIDE, (1) TOP HUB LOCATION
INTERNAL, EXTERNAL HUB TYPE
3-3/4 INCH COVER OPENING DIAMETER
INCLUDES HUB COVER
APPLICATION PULLING, SPLICING AND MAINTENANCE
JAL MODEL
NATURAL COPPER FREE ALUMINUM MATERIAL
SQUARE SHAPE
(1) 1/2 INCH, (4) 3/4 INCH HUB SIZE
5 HUB(S)
UL, CSA APPROVAL
(2) LUG MOUNTING
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
SCREW COVER TYPE
26.5 CU INCH CAPACITY
X STYLE
3 PLUG(S)
(4) SIDE, (1) TOP HUB LOCATION
INTERNAL, EXTERNAL HUB TYPE
3-3/4 INCH COVER OPENING DIAMETER
INCLUDES HUB COVER
APPLICATION PULLING, SPLICING AND MAINTENANCE
JAL MODEL
NATURAL COPPER FREE ALUMINUM MATERIAL
SQUARE SHAPE
(1) 1/2 INCH, (4) 3/4 INCH HUB SIZE
5 HUB(S)
UL, CSA APPROVAL
(2) LUG MOUNTING
CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE