Hubbell Electrical Products Conduit Body LB58

Description
ELECTRO ZINC CHROMATE SEALANT ELECTROSTATIC POWDER COATED GRAY IRON ALLOY BODY, STAINLESS STEEL SCREW MATERIAL 9-1/8 INCH L X 4-1/32 INCH W X 4-25/32 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL STAMPED AND CAST STAINLESS STEEL SCREW-ON COVER TYPE 90 DEG HUB LOCATION FORM 8 FORM TYPE BACK ACCESS OPENING DURALOY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 8 MODEL
Datasheet
Description
ELECTRO ZINC CHROMATE SEALANT ELECTROSTATIC POWDER COATED GRAY IRON ALLOY BODY, STAINLESS STEEL SCREW MATERIAL 9-1/8 INCH L X 4-1/32 INCH W X 4-25/32 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL STAMPED AND CAST STAINLESS STEEL SCREW-ON COVER TYPE 90 DEG HUB LOCATION FORM 8 FORM TYPE BACK ACCESS OPENING DURALOY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 8 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LB58 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
LB58
Conduit Body LB58
ELECTRO ZINC CHROMATE SEALANT ELECTROSTATIC POWDER COATED GRAY IRON ALLOY BODY, STAINLESS STEEL SCREW MATERIAL 9-1/8 INCH L X 4-1/32 INCH W X 4-25/32 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LB CONFIGURATION 2 HUB(S) UL, CSA APPROVAL STAMPED AND CAST STAINLESS STEEL SCREW-ON COVER TYPE 90 DEG HUB LOCATION FORM 8 FORM TYPE BACK ACCESS OPENING DURALOY[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 8 MODEL
  • ELECTRO ZINC CHROMATE SEALANT ELECTROSTATIC POWDER COATED GRAY IRON ALLOY BODY, STAINLESS STEEL SCREW MATERIAL
  • 9-1/8 INCH L X 4-1/32 INCH W X 4-25/32 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1-1/2 INCH HUB SIZE
  • THREADED (IMC/RIGID) INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • STAMPED AND CAST STAINLESS STEEL SCREW-ON COVER TYPE
  • 90 DEG HUB LOCATION
  • FORM 8 FORM TYPE
  • BACK ACCESS OPENING
  • DURALOY[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
  • 8 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number LB58
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8726088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 1.34 inch (34 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details