ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
18-1/16 INCH L X 3-3/16 INCH W X 4-7/16 INCH H SIZE
RIGID CONDUIT/IMC USED ON
2 INCH HUB SIZE
SCREW INSTALLATION
C CONFIGURATION
2 HUB(S)
UL, CSA APPROVAL
RAISED DOME COVER TYPE
STRAIGHT HUB LOCATION
SIDE ACCESS OPENING
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
MOC MODEL
Hubbell Electrical Products
Done
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
18-1/16 INCH L X 3-3/16 INCH W X 4-7/16 INCH H SIZE
RIGID CONDUIT/IMC USED ON
2 INCH HUB SIZE
SCREW INSTALLATION
C CONFIGURATION
2 HUB(S)
UL, CSA APPROVAL
RAISED DOME COVER TYPE
STRAIGHT HUB LOCATION
SIDE ACCESS OPENING
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
MOC MODEL
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
18-1/16 INCH L X 3-3/16 INCH W X 4-7/16 INCH H SIZE
RIGID CONDUIT/IMC USED ON
2 INCH HUB SIZE
SCREW INSTALLATION
C CONFIGURATION
2 HUB(S)
UL, CSA APPROVAL
RAISED DOME COVER TYPE
STRAIGHT HUB LOCATION
SIDE ACCESS OPENING
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
MOC MODEL
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
18-1/16 INCH L X 3-3/16 INCH W X 4-7/16 INCH H SIZE
RIGID CONDUIT/IMC USED ON
2 INCH HUB SIZE
SCREW INSTALLATION
C CONFIGURATION
2 HUB(S)
UL, CSA APPROVAL
RAISED DOME COVER TYPE
STRAIGHT HUB LOCATION
SIDE ACCESS OPENING
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563