Hubbell Electrical Products Rigid/EMT Conduit Elbow Joint MM-90-2M

Description
ZINC ELECTROPLATE MALLEABLE IRON MATERIAL 2-5/8 INCH L X 2-5/8 INCH H SIZE RIGID/IMC CONDUIT USED ON THREADED MALE/MALE INSTALLATION UL, CSA APPROVAL 25 STANDARD PACKAGE 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE BUSHED THROAT TYPE ENCLOSURE CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III MM MODEL
Datasheet
Description
ZINC ELECTROPLATE MALLEABLE IRON MATERIAL 2-5/8 INCH L X 2-5/8 INCH H SIZE RIGID/IMC CONDUIT USED ON THREADED MALE/MALE INSTALLATION UL, CSA APPROVAL 25 STANDARD PACKAGE 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE BUSHED THROAT TYPE ENCLOSURE CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III MM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - MM-90-2M - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Elbow Joint
MM-90-2M
Rigid/EMT Conduit Elbow Joint MM-90-2M
ZINC ELECTROPLATE MALLEABLE IRON MATERIAL 2-5/8 INCH L X 2-5/8 INCH H SIZE RIGID/IMC CONDUIT USED ON THREADED MALE/MALE INSTALLATION UL, CSA APPROVAL 25 STANDARD PACKAGE 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE BUSHED THROAT TYPE ENCLOSURE CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III MM MODEL
  • ZINC ELECTROPLATE MALLEABLE IRON MATERIAL
  • 2-5/8 INCH L X 2-5/8 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • THREADED MALE/MALE INSTALLATION
  • UL, CSA APPROVAL
  • 25 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
  • BUSHED THROAT TYPE
  • ENCLOSURE CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III
  • MM MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number MM-90-2M
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details