Hubbell Electrical Products Liquidtight Flexible Conduit Connector with Grip K4001-MG

Description
METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL STRAIGHT MALE CONNECTOR TYPE 4 INCH NPT TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL CONNECTOR SIZE 5-5/16 INCH L APPLICATION FOOD PROCESSORS, BEVERAGE, CHEMICAL PLANTS, PLASTICS FABRICATORS, MACHINE SHOP INCLUDES LOCKNUT, SEALING O RING, SPLIT NYLON GLAND RING APPROVAL UL, CSA
Datasheet
Description
METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL STRAIGHT MALE CONNECTOR TYPE 4 INCH NPT TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL CONNECTOR SIZE 5-5/16 INCH L APPLICATION FOOD PROCESSORS, BEVERAGE, CHEMICAL PLANTS, PLASTICS FABRICATORS, MACHINE SHOP INCLUDES LOCKNUT, SEALING O RING, SPLIT NYLON GLAND RING APPROVAL UL, CSA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - K4001-MG - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector with Grip
K4001-MG
Liquidtight Flexible Conduit Connector with Grip K4001-MG
METALLIC/NON-METALLI C CONDUIT USED ON UL, CSA APPROVAL STRAIGHT MALE CONNECTOR TYPE 4 INCH NPT TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL CONNECTOR SIZE 5-5/16 INCH L APPLICATION FOOD PROCESSORS, BEVERAGE, CHEMICAL PLANTS, PLASTICS FABRICATORS, MACHINE SHOP INCLUDES LOCKNUT, SEALING O RING, SPLIT NYLON GLAND RING APPROVAL UL, CSA
  • METALLIC/NON-METALLIC CONDUIT USED ON
  • UL, CSA APPROVAL
  • STRAIGHT MALE CONNECTOR TYPE
  • 4 INCH NPT TRADE SIZE
  • INSULATED THROAT TYPE
  • STAINLESS STEEL MESH MATERIAL
  • ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL
  • CONNECTOR SIZE 5-5/16 INCH L
  • APPLICATION FOOD PROCESSORS, BEVERAGE, CHEMICAL PLANTS, PLASTICS FABRICATORS, MACHINE SHOP
  • INCLUDES LOCKNUT, SEALING O RING, SPLIT NYLON GLAND RING
  • APPROVAL UL, CSA
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number K4001-MG
Product Name Liquidtight Flexible Conduit Connector with Grip
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details