Hubbell Electrical Products Explosionproof Conduit Outlet Box JLC-10

Description
NATURAL COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 1/2 INCH HUB SIZE 2 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE SCREW, BLANK COVER TYPE 12.5 CU INCH CAPACITY C STYLE FEED THROUGH HUB LOCATION EXTERNAL HUB TYPE 2 3/8 INCH COVER OPENING DIAMETER HUBBELL[R] BRAND JL MODEL
Datasheet
Description
NATURAL COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 1/2 INCH HUB SIZE 2 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE SCREW, BLANK COVER TYPE 12.5 CU INCH CAPACITY C STYLE FEED THROUGH HUB LOCATION EXTERNAL HUB TYPE 2 3/8 INCH COVER OPENING DIAMETER HUBBELL[R] BRAND JL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - JLC-10 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Outlet Box
JLC-10
Explosionproof Conduit Outlet Box JLC-10
NATURAL COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 1/2 INCH HUB SIZE 2 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE SCREW, BLANK COVER TYPE 12.5 CU INCH CAPACITY C STYLE FEED THROUGH HUB LOCATION EXTERNAL HUB TYPE 2 3/8 INCH COVER OPENING DIAMETER HUBBELL[R] BRAND JL MODEL
  • NATURAL COPPER FREE ALUMINUM MATERIAL
  • SQUARE SHAPE
  • 1/2 INCH HUB SIZE
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • (2) LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • SCREW, BLANK COVER TYPE
  • 12.5 CU INCH CAPACITY
  • C STYLE
  • FEED THROUGH HUB LOCATION
  • EXTERNAL HUB TYPE
  • 2 3/8 INCH COVER OPENING DIAMETER
  • HUBBELL[R] BRAND
  • JL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number JLC-10
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details