Hubbell Electrical Products Explosionproof Conduit Elbow MM-90-1

Description
COPPER FREE ALUMINUM MATERIAL POWDER COATED FINISH MALE CONNECTION TYPE UL, CSA, FM APPROVAL 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT MM MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL POWDER COATED FINISH MALE CONNECTION TYPE UL, CSA, FM APPROVAL 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT MM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow - MM-90-1 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Elbow
MM-90-1
Explosionproof Conduit Elbow MM-90-1
COPPER FREE ALUMINUM MATERIAL POWDER COATED FINISH MALE CONNECTION TYPE UL, CSA, FM APPROVAL 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE USED ON RIGID/IMC CONDUIT MM MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • POWDER COATED FINISH
  • MALE CONNECTION TYPE
  • UL, CSA, FM APPROVAL
  • 1/2 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
  • USED ON RIGID/IMC CONDUIT
  • MM MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number MM-90-1
Product Name Explosionproof Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.4724 inch (12 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details