DigiKey Datasheets for AC-DC Converters
AC-DC converters are electrical circuits that transform alternating current (AC) input into direct current (DC) output.
AC-DC Converters: Learn more
| Product Name | Notes |
|---|---|
| Enclosed AC DC Converters 1 Output 12V 2.5A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 12V 20.83A 80 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 12V 250mA 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 12V 4.3A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 12V 420mA 85 ~ 264 VAC, 100 ~ 400 VDC Input | |
| Enclosed AC DC Converters 1 Output 12V 53A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 12V 6.3A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 12V 83mA 85 ~ 264 VAC, 70 ~ 400 VDC Input | |
| Enclosed AC DC Converters 1 Output 15V 200mA 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 15V 2A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 15V 3.5A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 15V 340mA 85 ~ 264 VAC, 100 ~ 400 VDC Input | |
| Enclosed AC DC Converters 1 Output 15V 43A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 15V 67mA 85 ~ 264 VAC, 70 ~ 400 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 1.3A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 24V 10.42A 80 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 24V 125mA 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 24V 2.2A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 24V 210mA 85 ~ 264 VAC, 100 ~ 400 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 27A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 24V 3.2A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 24V 42mA 85 ~ 264 VAC, 70 ~ 400 VDC Input | |
| Enclosed AC DC Converters 1 Output 3.3V 10A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 3.3V 120A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 3.3V 15A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 3.3V 1A 85 ~ 264 VAC, 100 ~ 400 VDC Input | |
| Enclosed AC DC Converters 1 Output 3.3V 500mA 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 3.3V 60A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 3.3V 6A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 36V 1.4A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 36V 18A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 36V 2.1A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 36V 8.94A 80 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 48V 1.1A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 48V 13A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 48V 5.21A 80 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 48V 650mA 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 48V 7A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 5V 10A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 5V 120A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 5V 15A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 5V 1A 85 ~ 264 VAC, 100 ~ 400 VDC Input | |
| Enclosed AC DC Converters 1 Output 5V 200mA 85 ~ 264 VAC, 70 ~ 400 VDC Input | |
| Enclosed AC DC Converters 1 Output 5V 500mA 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 5V 60A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 5V 6A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 7.5V 40A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 7.5V 80A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 9V 111mA 85 ~ 264 VAC, 70 ~ 400 VDC Input | |
| Enclosed AC DC Converters 1 Output 9V 3.4A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 9V 333mA 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 9V 5.6A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 12V 1.25A 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 12V 2.5A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 12V 20.83A 80 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 12V 250mA 85 ~ 305 VAC, 70 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 12V 4.3A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 12V 830mA 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 12V 83mA 85 ~ 305 VAC, 70 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 15V 1A 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 15V 200mA 85 ~ 305 VAC, 70 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 15V 2A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 15V 3.5A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 15V 670mA 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 15V 67mA 85 ~ 305 VAC, 70 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 24V 1.3A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 24V 10.42A 80 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 24V 2.2A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 24V 3.2A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 24V 420mA 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 24V 42mA 85 ~ 305 VAC, 70 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 24V 625mA 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 3.3V 10A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 3.3V 15A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 3.3V 2A 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 3.3V 3A 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 3.3V 6A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 36V 1.4A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 36V 2.1A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 36V 8.94A 80 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 48V 5.21A 80 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 48V 650mA 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 5V 10A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 5V 15A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 5V 2.8A 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 5V 200mA 85 ~ 305 VAC, 70 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 5V 2A 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 5V 6A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 9V 1.1A 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 9V 1.67A 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 9V 111mA 85 ~ 305 VAC, 70 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 9V 3.4A 85 ~ 264 VAC Input |
| << Prev | Next >> |