Cosel U.S.A., Inc. AC DC Converters PBA50F-24

Description
Open Frame AC DC Converters 1 Output 24V 2.2A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 2.2A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1776-1498-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-1498-ND
AC DC Converters 1776-1498-ND
Open Frame AC DC Converters 1 Output 24V 2.2A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 2.2A 85 ~ 264 VAC Input

Buy Now Datasheet
Switching Power Supplies - 101005 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
101005
Switching Power Supplies 101005
Cosel PBA50F-24 Switching Power Supply

Cosel PBA50F-24 Switching Power Supply

Supplier's Site
Power Supply; 24 V; 2.2 A; 85 to 264 VAC/120 to 370 VDC; 150 mV (Max.) - 70160719 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 24 V; 2.2 A; 85 to 264 VAC/120 to 370 VDC; 150 mV (Max.)
70160719
Power Supply; 24 V; 2.2 A; 85 to 264 VAC/120 to 370 VDC; 150 mV (Max.) 70160719
Switching Power Supplies 40 Models (24 Additional Models Available) 5, 12, 15, 24 and 48 VDC Outputs (3.3, 9 and 36 VDC Outputs Available) 8 Wattage Ranges Universal Input — 85-264 VAC, 120-370 VDC Power Factor Correction 83 ppm Documented Field Failure Rate High Power Density High Efficiency Proprietary Thermal Technology Remote Sensing Remote On/Off Power Alarm Wide Variety of Options Available UL, C-UL, TUV and CE Approvals Five-Year Warranty Covers Available

Switching Power Supplies

  • 40 Models (24 Additional Models Available)
  • 5, 12, 15, 24 and 48 VDC Outputs (3.3, 9 and 36 VDC Outputs Available)
  • 8 Wattage Ranges
  • Universal Input — 85-264 VAC, 120-370 VDC
  • Power Factor Correction
  • 83 ppm Documented Field Failure Rate
  • High Power Density
  • High Efficiency
  • Proprietary Thermal Technology
  • Remote Sensing
  • Remote On/Off
  • Power Alarm
  • Wide Variety of Options Available
  • UL, C-UL, TUV and CE Approvals
  • Five-Year Warranty
  • Covers Available
Supplier's Site
Power Supply - 50949839 - Radwell International
Willingboro, NJ, United States
Power Supply
50949839
Power Supply 50949839
POWER SUPPLY, SWITCHING, PBA50F SERIES, 2.2 AMP, INPUT: 85-264 VAC, 120-370 VDC, OUTPUT: 24 VDC , 52.8 W, OPEN FRAME, CHASSIS MOUNT, -10 TO +71 DEGREES C, REPLACEMENT FOR P50E-24. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, SWITCHING, PBA50F SERIES, 2.2 AMP, INPUT: 85-264 VAC, 120-370 VDC, OUTPUT: 24 VDC , 52.8 W, OPEN FRAME, CHASSIS MOUNT, -10 TO +71 DEGREES C, REPLACEMENT FOR P50E-24. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Radwell International
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1776-1498-ND 101005 70160719 50949839
Product Name AC DC Converters Switching Power Supplies Power Supply; 24 V; 2.2 A; 85 to 264 VAC/120 to 370 VDC; 150 mV (Max.) Power Supply
Type AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame Open Frame
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
Operating Temperature -10 C (14 F) -10 to 71 C (14 to 160 F)
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details