Cosel U.S.A., Inc. AC DC Converters PBA30F-9

Description
Open Frame AC DC Converters 1 Output 9V 3.4A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 9V 3.4A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - PBA30F-9-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
PBA30F-9-ND
AC DC Converters PBA30F-9-ND
Open Frame AC DC Converters 1 Output 9V 3.4A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 9V 3.4A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, 9 Volts, 3.4 Amps - 70160920 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, 9 Volts, 3.4 Amps
70160920
Power Supply, 9 Volts, 3.4 Amps 70160920
40 Models (24 Additional Models Available) 5, 12, 15, 24 and 48 VDC Outputs (3.3, 9 and 36 VDC Outputs Available) 8 Wattage Ranges Universal Input — 85-264 VAC, 120-370 VDC Power Factor Correction 83 ppm Documented Field Failure Rate High Power Density High Efficiency Proprietary Thermal Technology Remote Sensing Remote On/Off Power Alarm Wide Variety of Options Available UL, C-UL, TUV and CE Approvals Five-Year Warranty Covers Available

  • 40 Models (24 Additional Models Available)
  • 5, 12, 15, 24 and 48 VDC Outputs (3.3, 9 and 36 VDC Outputs Available)
  • 8 Wattage Ranges
  • Universal Input — 85-264 VAC, 120-370 VDC
  • Power Factor Correction
  • 83 ppm Documented Field Failure Rate
  • High Power Density
  • High Efficiency
  • Proprietary Thermal Technology
  • Remote Sensing
  • Remote On/Off
  • Power Alarm
  • Wide Variety of Options Available
  • UL, C-UL, TUV and CE Approvals
  • Five-Year Warranty
  • Covers Available
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number PBA30F-9-ND 70160920
Product Name AC DC Converters Power Supply, 9 Volts, 3.4 Amps
Type AC/DC Converter; 1
Form Factor Open Frame
Operating Temperature -10 to 71 C (14 to 160 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount; Wall Mount
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details