Cosel PBA75F-24 Switching Power Supply
Open Frame AC DC Converters 1 Output 24V 3.2A 85 ~ 264 VAC Input
Switching Power Supplies
| RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 101055 | 1776-1514-ND | 70160724 |
| Product Name | Switching Power Supplies | AC DC Converters | Power Supply; 24 V; 3.2 A; 85 to 264 VAC/120 to 370 VDC; 150 mV (Max.) |
| Operating Temperature | -10 C (14 F) | -10 to 71 C (14 to 160 F) | |
| Regulatory Compliance | RoHS Compliant | ||
| DC Output Voltage | 24.0 volts | 24.0 volts | |
| Number of Outputs | 1 # | 1 # | |
| Type | AC/DC Converter; 1 | DC Power Supply |