Cosel U.S.A., Inc. AC DC Converters PBA600F-48

Description
Enclosed AC DC Converters 1 Output 48V 13A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 13A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1776-1509-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-1509-ND
AC DC Converters 1776-1509-ND
Enclosed AC DC Converters 1 Output 48V 13A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 48V 13A 85 ~ 264 VAC Input

Buy Now Datasheet
Switching Power Supplies - 102046 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
102046
Switching Power Supplies 102046
Cosel PBA600F-48

Cosel PBA600F-48

Supplier's Site
Power Supply; 48 V; 13 A @ 100 V; 85 to264; 300 mV (Max.); 192 mV (Max.) - 70160745 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 48 V; 13 A @ 100 V; 85 to264; 300 mV (Max.); 192 mV (Max.)
70160745
Power Supply; 48 V; 13 A @ 100 V; 85 to264; 300 mV (Max.); 192 mV (Max.) 70160745
Switching Power Supplies 40 Models (24 Additional Models Available) 5, 12, 15, 24 and 48 VDC Outputs (3.3, 9 and 36 VDC Outputs Available) 8 Wattage Ranges Universal Input — 85-264 VAC, 120-370 VDC Power Factor Correction 83 ppm Documented Field Failure Rate High Power Density High Efficiency Proprietary Thermal Technology Remote Sensing Remote On/Off Power Alarm Wide Variety of Options Available UL, C-UL, TUV and CE Approvals Five-Year Warranty Covers Available

Switching Power Supplies

  • 40 Models (24 Additional Models Available)
  • 5, 12, 15, 24 and 48 VDC Outputs (3.3, 9 and 36 VDC Outputs Available)
  • 8 Wattage Ranges
  • Universal Input — 85-264 VAC, 120-370 VDC
  • Power Factor Correction
  • 83 ppm Documented Field Failure Rate
  • High Power Density
  • High Efficiency
  • Proprietary Thermal Technology
  • Remote Sensing
  • Remote On/Off
  • Power Alarm
  • Wide Variety of Options Available
  • UL, C-UL, TUV and CE Approvals
  • Five-Year Warranty
  • Covers Available
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1776-1509-ND 102046 70160745
Product Name AC DC Converters Switching Power Supplies Power Supply; 48 V; 13 A @ 100 V; 85 to264; 300 mV (Max.); 192 mV (Max.)
Type AC/DC Converter; 1 DC Power Supply
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
Operating Temperature -20 C (-4 F) -20 to 71 C (-4 to 160 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - PS8-700ATX-ZE-ND - DigiKey
Specs
Type 1
Regulatory Compliance ROHS COMP
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers