Cosel U.S.A., Inc. AC DC Converters PBA75F-5

Description
Open Frame AC DC Converters 1 Output 5V 15A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 5V 15A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1776-1520-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-1520-ND
AC DC Converters 1776-1520-ND
Open Frame AC DC Converters 1 Output 5V 15A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 5V 15A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply; 5 V; 15 A; 85 to 264 VAC/120 to 370 VDC; 40 mV (Max.); 50/60 Hz - 70160720 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 5 V; 15 A; 85 to 264 VAC/120 to 370 VDC; 40 mV (Max.); 50/60 Hz
70160720
Power Supply; 5 V; 15 A; 85 to 264 VAC/120 to 370 VDC; 40 mV (Max.); 50/60 Hz 70160720
Switching Power Supplies 40 Models (24 Additional Models Available) 5, 12, 15, 24 and 48 VDC Outputs (3.3, 9 and 36 VDC Outputs Available) 8 Wattage Ranges Universal Input — 85-264 VAC, 120-370 VDC Power Factor Correction 83 ppm Documented Field Failure Rate High Power Density High Efficiency Proprietary Thermal Technology Remote Sensing Remote On/Off Power Alarm Wide Variety of Options Available UL, C-UL, TUV and CE Approvals Five-Year Warranty Covers Available

Switching Power Supplies

  • 40 Models (24 Additional Models Available)
  • 5, 12, 15, 24 and 48 VDC Outputs (3.3, 9 and 36 VDC Outputs Available)
  • 8 Wattage Ranges
  • Universal Input — 85-264 VAC, 120-370 VDC
  • Power Factor Correction
  • 83 ppm Documented Field Failure Rate
  • High Power Density
  • High Efficiency
  • Proprietary Thermal Technology
  • Remote Sensing
  • Remote On/Off
  • Power Alarm
  • Wide Variety of Options Available
  • UL, C-UL, TUV and CE Approvals
  • Five-Year Warranty
  • Covers Available
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 1776-1520-ND 70160720
Product Name AC DC Converters Power Supply; 5 V; 15 A; 85 to 264 VAC/120 to 370 VDC; 40 mV (Max.); 50/60 Hz
Type AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame Open Frame
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
Applications Commercial
Features Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details