Cosel U.S.A., Inc. AC DC Converters PBA600F-5

Description
Enclosed AC DC Converters 1 Output 5V 120A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V 120A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1776-2554-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-2554-ND
AC DC Converters 1776-2554-ND
Enclosed AC DC Converters 1 Output 5V 120A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 5V 120A 85 ~ 264 VAC Input

Buy Now Datasheet
Switching Power Supplies - 102042 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
102042
Switching Power Supplies 102042
Cosel PBA600F-5 Switching Power Supply

Cosel PBA600F-5 Switching Power Supply

Supplier's Site
Power Supply; 5 V; 120 A @ 100 V; 85 to264; 40 mV (Max.); 20 mV (Max.) - 70160741 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 5 V; 120 A @ 100 V; 85 to264; 40 mV (Max.); 20 mV (Max.)
70160741
Power Supply; 5 V; 120 A @ 100 V; 85 to264; 40 mV (Max.); 20 mV (Max.) 70160741
Switching Power Supplies 40 Models (24 Additional Models Available) 5, 12, 15, 24 and 48 VDC Outputs (3.3, 9 and 36 VDC Outputs Available) 8 Wattage Ranges Universal Input — 85-264 VAC, 120-370 VDC Power Factor Correction 83 ppm Documented Field Failure Rate High Power Density High Efficiency Proprietary Thermal Technology Remote Sensing Remote On/Off Power Alarm Wide Variety of Options Available UL, C-UL, TUV and CE Approvals Five-Year Warranty Covers Available

Switching Power Supplies

  • 40 Models (24 Additional Models Available)
  • 5, 12, 15, 24 and 48 VDC Outputs (3.3, 9 and 36 VDC Outputs Available)
  • 8 Wattage Ranges
  • Universal Input — 85-264 VAC, 120-370 VDC
  • Power Factor Correction
  • 83 ppm Documented Field Failure Rate
  • High Power Density
  • High Efficiency
  • Proprietary Thermal Technology
  • Remote Sensing
  • Remote On/Off
  • Power Alarm
  • Wide Variety of Options Available
  • UL, C-UL, TUV and CE Approvals
  • Five-Year Warranty
  • Covers Available
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1776-2554-ND 102042 70160741
Product Name AC DC Converters Switching Power Supplies Power Supply; 5 V; 120 A @ 100 V; 85 to264; 40 mV (Max.); 20 mV (Max.)
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F) -20 C (-4 F) -20 to 71 C (-4 to 160 F)
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

75 W Single Phase Single Output Low Profile Power Supplies - PS-7548 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
D22 DIN Rail A/D 100-240V 60W 12V - IPS-D22A60W12V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details