Cosel U.S.A., Inc. Switching Power Supplies PBA600F-12

Description
Cosel PBA600F-12 Switching Power Supply
Request a Quote Datasheet
Description
Cosel PBA600F-12 Switching Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 6031088 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
6031088
Switching Power Supplies 6031088
Cosel PBA600F-12 Switching Power Supply

Cosel PBA600F-12 Switching Power Supply

Supplier's Site
AC DC Converters - 1776-1506-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-1506-ND
AC DC Converters 1776-1506-ND
Enclosed AC DC Converters 1 Output 12V 53A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 53A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply; 12 V; 53 A @ 100 V; 85 to264; 100 mV (Max.); 48 mV (Max.) - 70160742 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 12 V; 53 A @ 100 V; 85 to264; 100 mV (Max.); 48 mV (Max.)
70160742
Power Supply; 12 V; 53 A @ 100 V; 85 to264; 100 mV (Max.); 48 mV (Max.) 70160742
Switching Power Supplies 40 Models (24 Additional Models Available) 5, 12, 15, 24 and 48 VDC Outputs (3.3, 9 and 36 VDC Outputs Available) 8 Wattage Ranges Universal Input — 85-264 VAC, 120-370 VDC Power Factor Correction 83 ppm Documented Field Failure Rate High Power Density High Efficiency Proprietary Thermal Technology Remote Sensing Remote On/Off Power Alarm Wide Variety of Options Available UL, C-UL, TUV and CE Approvals Five-Year Warranty Covers Available

Switching Power Supplies

  • 40 Models (24 Additional Models Available)
  • 5, 12, 15, 24 and 48 VDC Outputs (3.3, 9 and 36 VDC Outputs Available)
  • 8 Wattage Ranges
  • Universal Input — 85-264 VAC, 120-370 VDC
  • Power Factor Correction
  • 83 ppm Documented Field Failure Rate
  • High Power Density
  • High Efficiency
  • Proprietary Thermal Technology
  • Remote Sensing
  • Remote On/Off
  • Power Alarm
  • Wide Variety of Options Available
  • UL, C-UL, TUV and CE Approvals
  • Five-Year Warranty
  • Covers Available
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 6031088 1776-1506-ND 70160742
Product Name Switching Power Supplies AC DC Converters Power Supply; 12 V; 53 A @ 100 V; 85 to264; 100 mV (Max.); 48 mV (Max.)
Operating Temperature -20 C (-4 F) -20 to 71 C (-4 to 160 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts 12.0 volts
Number of Outputs 1 # 1 #
Type AC/DC Converter; 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

240W Three Phase Power Supplies - PST-24048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Industrial, DIN Rail Power Supplies - PSD-A60W48-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 1.25 amps
View Details
2 suppliers
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details