U.S. Plastic Corporation CPVC Duct Socket Flanges 35554

Description
These corrosion-proof 8" CPVC Socket Flanges are for the construction of exhaust ventilation systems. CPVC material compounds used in the manufacture of these duct fittings conform to Type VI, Grade 1 CPVC, Cell Class 23447 as described in ASTM D-1784. All Socket Flanges are 3/16" thick material. 8" flanges have 10 bolt holes that are 5/16" diameter with a 10.5" diameter bolt hole pattern. Overall dimensions are 12" diameter and 4" long with a 2.25" socket depth. Maximum service temperature is 200F. NOTES: Fittings are triple bead welded. Pictures are to represent style of fittings only; actual color is light gray.
Description
These corrosion-proof 8" CPVC Socket Flanges are for the construction of exhaust ventilation systems. CPVC material compounds used in the manufacture of these duct fittings conform to Type VI, Grade 1 CPVC, Cell Class 23447 as described in ASTM D-1784. All Socket Flanges are 3/16" thick material. 8" flanges have 10 bolt holes that are 5/16" diameter with a 10.5" diameter bolt hole pattern. Overall dimensions are 12" diameter and 4" long with a 2.25" socket depth. Maximum service temperature is 200F. NOTES: Fittings are triple bead welded. Pictures are to represent style of fittings only; actual color is light gray.

Suppliers

Company
Product
Description
Supplier Links
CPVC Duct Socket Flanges - 35554 - U.S. Plastic Corporation
Lima, OH, USA
CPVC Duct Socket Flanges
35554
CPVC Duct Socket Flanges 35554
These corrosion-proof 8" CPVC Socket Flanges are for the construction of exhaust ventilation systems. CPVC material compounds used in the manufacture of these duct fittings conform to Type VI, Grade 1 CPVC, Cell Class 23447 as described in ASTM D-1784. All Socket Flanges are 3/16" thick material. 8" flanges have 10 bolt holes that are 5/16" diameter with a 10.5" diameter bolt hole pattern. Overall dimensions are 12" diameter and 4" long with a 2.25" socket depth. Maximum service temperature is 200F. NOTES: Fittings are triple bead welded. Pictures are to represent style of fittings only; actual color is light gray.

These corrosion-proof 8" CPVC Socket Flanges are for the construction of exhaust ventilation systems. CPVC material compounds used in the manufacture of these duct fittings conform to Type VI, Grade 1 CPVC, Cell Class 23447 as described in ASTM D-1784. All Socket Flanges are 3/16" thick material. 8" flanges have 10 bolt holes that are 5/16" diameter with a 10.5" diameter bolt hole pattern. Overall dimensions are 12" diameter and 4" long with a 2.25" socket depth. Maximum service temperature is 200F. NOTES: Fittings are triple bead welded. Pictures are to represent style of fittings only; actual color is light gray.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 35554
Product Name CPVC Duct Socket Flanges
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

Elbows & Tees Fittings - 61088 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
English Size 0.250 inch (6.35 mm)
View Details
Brass Pipe Fittings - 1762043 - RS Components, Ltd.
Specs
Fitting Type Bulkhead Fitting
Connection Type Tube - Male English Straight Thread
View Details
Connector, Hose Barb, 3/8
Specs
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Brass
View Details
Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details