U.S. Plastic Corporation CPVC Duct Socket Flanges 35565

Description
These corrosion-proof 10" CPVC Socket Flanges are for the construction of exhaust ventilation systems. CPVC material compounds used in the manufacture of these duct fittings conform to Type VI, Grade 1 CPVC, Cell Class 23447 as described in ASTM D-1784. All Socket Flanges are 3/16" thick material. 10" flanges have 12 bolt holes that are 5/16" diameter with a 12.5" diameter bolt hole pattern. Overall dimensions are 14" diameter and 4" long with a 2.5" socket depth. Maximum service temperature is 200F. NOTES: Fittings are triple bead welded. Pictures are to represent style of fittings only; actual color is light gray.
Description
These corrosion-proof 10" CPVC Socket Flanges are for the construction of exhaust ventilation systems. CPVC material compounds used in the manufacture of these duct fittings conform to Type VI, Grade 1 CPVC, Cell Class 23447 as described in ASTM D-1784. All Socket Flanges are 3/16" thick material. 10" flanges have 12 bolt holes that are 5/16" diameter with a 12.5" diameter bolt hole pattern. Overall dimensions are 14" diameter and 4" long with a 2.5" socket depth. Maximum service temperature is 200F. NOTES: Fittings are triple bead welded. Pictures are to represent style of fittings only; actual color is light gray.

Suppliers

Company
Product
Description
Supplier Links
CPVC Duct Socket Flanges - 35565 - U.S. Plastic Corporation
Lima, OH, USA
CPVC Duct Socket Flanges
35565
CPVC Duct Socket Flanges 35565
These corrosion-proof 10" CPVC Socket Flanges are for the construction of exhaust ventilation systems. CPVC material compounds used in the manufacture of these duct fittings conform to Type VI, Grade 1 CPVC, Cell Class 23447 as described in ASTM D-1784. All Socket Flanges are 3/16" thick material. 10" flanges have 12 bolt holes that are 5/16" diameter with a 12.5" diameter bolt hole pattern. Overall dimensions are 14" diameter and 4" long with a 2.5" socket depth. Maximum service temperature is 200F. NOTES: Fittings are triple bead welded. Pictures are to represent style of fittings only; actual color is light gray.

These corrosion-proof 10" CPVC Socket Flanges are for the construction of exhaust ventilation systems. CPVC material compounds used in the manufacture of these duct fittings conform to Type VI, Grade 1 CPVC, Cell Class 23447 as described in ASTM D-1784. All Socket Flanges are 3/16" thick material. 10" flanges have 12 bolt holes that are 5/16" diameter with a 12.5" diameter bolt hole pattern. Overall dimensions are 14" diameter and 4" long with a 2.5" socket depth. Maximum service temperature is 200F. NOTES: Fittings are triple bead welded. Pictures are to represent style of fittings only; actual color is light gray.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 35565
Product Name CPVC Duct Socket Flanges
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

Adapters - 61151 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
10-32 x 1/8
Specs
Material Stainless
View Details