U.S. Plastic Corporation Banjo Manifold Flanged Fittings - Flange x NPT 31227

Description
Manifold Flanged fittings are used in various agriculture and industrial liquid flow applications. These quickchange connections allow you to replace or inspect fittings in seconds as opposed to time consuming threaded liquid handling systems. Easy to use, there is no pipe thread installation, no chance of cross threading, no pipe sealant and no cure time needed. Versatile by nature of the connection it is easier to redesign, alleviate space constraints and add pieces to your liquid handling system. They offer positive seals and are quick and easy to assemble. They provide a 360 orientation. Manifold Sweeps are available in glass injected polypropylene material. 1" and 2" fittings are rated for pressure to 150 psi at 70F and 3" fittings are rated for pressure to 125 psi at 70F.
Description
Manifold Flanged fittings are used in various agriculture and industrial liquid flow applications. These quickchange connections allow you to replace or inspect fittings in seconds as opposed to time consuming threaded liquid handling systems. Easy to use, there is no pipe thread installation, no chance of cross threading, no pipe sealant and no cure time needed. Versatile by nature of the connection it is easier to redesign, alleviate space constraints and add pieces to your liquid handling system. They offer positive seals and are quick and easy to assemble. They provide a 360 orientation. Manifold Sweeps are available in glass injected polypropylene material. 1" and 2" fittings are rated for pressure to 150 psi at 70F and 3" fittings are rated for pressure to 125 psi at 70F.

Suppliers

Company
Product
Description
Supplier Links
Banjo Manifold Flanged Fittings - Flange x NPT - 31227 - U.S. Plastic Corporation
Lima, OH, USA
Banjo Manifold Flanged Fittings - Flange x NPT
31227
Banjo Manifold Flanged Fittings - Flange x NPT 31227
Manifold Flanged fittings are used in various agriculture and industrial liquid flow applications. These quickchange connections allow you to replace or inspect fittings in seconds as opposed to time consuming threaded liquid handling systems. Easy to use, there is no pipe thread installation, no chance of cross threading, no pipe sealant and no cure time needed. Versatile by nature of the connection it is easier to redesign, alleviate space constraints and add pieces to your liquid handling system. They offer positive seals and are quick and easy to assemble. They provide a 360 orientation. Manifold Sweeps are available in glass injected polypropylene material. 1" and 2" fittings are rated for pressure to 150 psi at 70F and 3" fittings are rated for pressure to 125 psi at 70F.

Manifold Flanged fittings are used in various agriculture and industrial liquid flow applications. These quickchange connections allow you to replace or inspect fittings in seconds as opposed to time consuming threaded liquid handling systems. Easy to use, there is no pipe thread installation, no chance of cross threading, no pipe sealant and no cure time needed. Versatile by nature of the connection it is easier to redesign, alleviate space constraints and add pieces to your liquid handling system. They offer positive seals and are quick and easy to assemble. They provide a 360 orientation. Manifold Sweeps are available in glass injected polypropylene material. 1" and 2" fittings are rated for pressure to 150 psi at 70F and 3" fittings are rated for pressure to 125 psi at 70F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 31227
Product Name Banjo Manifold Flanged Fittings - Flange x NPT
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

Union Tee For 5/32
Specs
English Size 0.156 inch (3.97 mm)
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details