U.S. Plastic Corporation 6" PVC Duct Fittings 35454

Description
These corrosion-proof 6" PVC Socket Flanges are for the construction of exhaust ventilation systems. PVC material compounds used in the manufacture of these duct fittings conform to PVC 1120, ASTM D-1784, Type 1, Grade 1, Cell Class 12454-B. All Socket Flanges are 3/16" thick material. 6" flanges have 8 bolt holes that are 5/16" diameter with a 8.5" diameter bolt hole pattern. Overall dimensions are 10" diameter and 4" long with a 2" socket depth. Service temperature is 33F to 140F. NOTES: Fittings are triple bead welded. Pictures are to represent style of fittings only; color is gray.
Description
These corrosion-proof 6" PVC Socket Flanges are for the construction of exhaust ventilation systems. PVC material compounds used in the manufacture of these duct fittings conform to PVC 1120, ASTM D-1784, Type 1, Grade 1, Cell Class 12454-B. All Socket Flanges are 3/16" thick material. 6" flanges have 8 bolt holes that are 5/16" diameter with a 8.5" diameter bolt hole pattern. Overall dimensions are 10" diameter and 4" long with a 2" socket depth. Service temperature is 33F to 140F. NOTES: Fittings are triple bead welded. Pictures are to represent style of fittings only; color is gray.

Suppliers

Company
Product
Description
Supplier Links
6
Lima, OH, USA
6" PVC Duct Fittings
35454
6" PVC Duct Fittings 35454
These corrosion-proof 6" PVC Socket Flanges are for the construction of exhaust ventilation systems. PVC material compounds used in the manufacture of these duct fittings conform to PVC 1120, ASTM D-1784, Type 1, Grade 1, Cell Class 12454-B. All Socket Flanges are 3/16" thick material. 6" flanges have 8 bolt holes that are 5/16" diameter with a 8.5" diameter bolt hole pattern. Overall dimensions are 10" diameter and 4" long with a 2" socket depth. Service temperature is 33F to 140F. NOTES: Fittings are triple bead welded. Pictures are to represent style of fittings only; color is gray.

These corrosion-proof 6" PVC Socket Flanges are for the construction of exhaust ventilation systems. PVC material compounds used in the manufacture of these duct fittings conform to PVC 1120, ASTM D-1784, Type 1, Grade 1, Cell Class 12454-B. All Socket Flanges are 3/16" thick material. 6" flanges have 8 bolt holes that are 5/16" diameter with a 8.5" diameter bolt hole pattern. Overall dimensions are 10" diameter and 4" long with a 2" socket depth. Service temperature is 33F to 140F. NOTES: Fittings are triple bead welded. Pictures are to represent style of fittings only; color is gray.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 35454
Product Name 6" PVC Duct Fittings
Material PVC/CPVC
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PP100-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Polypropylene (PP); POLYPROPYLENE
English Size 1.000 inch (25.4 mm)
View Details
Elbows & Tees Fittings - 61065 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
Connection Type Tube - Male English Straight Thread
English Size 0.750 inch (19.05 mm)
View Details
Stub End Pro150 Butt - 5018090 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 9.000 inch (229 mm)
Metric Size 225.00 mm (8.86 inch)
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details