U.S. Plastic Corporation 14" PVC Duct Fittings 35458

Description
These corrosion-proof 14" PVC Socket Flanges are for the construction of exhaust ventilation systems. PVC material compounds used in the manufacture of these duct fittings conform to PVC 1120, ASTM D-1784, Type 1, Grade 1, Cell Class 12454-B. All Socket Flanges are 3/16" thick material. 14" flanges have 16 bolt holes that are 5/16" diameter with a 16.5" diameter bolt hole pattern. Overall dimensions are 18" diameter and 4" long with a 2.5" socket depth. Service temperature is 33F to 140F. NOTES: Fittings are triple bead welded. Pictures are to represent style of fittings only; color is gray.
Description
These corrosion-proof 14" PVC Socket Flanges are for the construction of exhaust ventilation systems. PVC material compounds used in the manufacture of these duct fittings conform to PVC 1120, ASTM D-1784, Type 1, Grade 1, Cell Class 12454-B. All Socket Flanges are 3/16" thick material. 14" flanges have 16 bolt holes that are 5/16" diameter with a 16.5" diameter bolt hole pattern. Overall dimensions are 18" diameter and 4" long with a 2.5" socket depth. Service temperature is 33F to 140F. NOTES: Fittings are triple bead welded. Pictures are to represent style of fittings only; color is gray.

Suppliers

Company
Product
Description
Supplier Links
14
Lima, OH, USA
14" PVC Duct Fittings
35458
14" PVC Duct Fittings 35458
These corrosion-proof 14" PVC Socket Flanges are for the construction of exhaust ventilation systems. PVC material compounds used in the manufacture of these duct fittings conform to PVC 1120, ASTM D-1784, Type 1, Grade 1, Cell Class 12454-B. All Socket Flanges are 3/16" thick material. 14" flanges have 16 bolt holes that are 5/16" diameter with a 16.5" diameter bolt hole pattern. Overall dimensions are 18" diameter and 4" long with a 2.5" socket depth. Service temperature is 33F to 140F. NOTES: Fittings are triple bead welded. Pictures are to represent style of fittings only; color is gray.

These corrosion-proof 14" PVC Socket Flanges are for the construction of exhaust ventilation systems. PVC material compounds used in the manufacture of these duct fittings conform to PVC 1120, ASTM D-1784, Type 1, Grade 1, Cell Class 12454-B. All Socket Flanges are 3/16" thick material. 14" flanges have 16 bolt holes that are 5/16" diameter with a 16.5" diameter bolt hole pattern. Overall dimensions are 18" diameter and 4" long with a 2.5" socket depth. Service temperature is 33F to 140F. NOTES: Fittings are triple bead welded. Pictures are to represent style of fittings only; color is gray.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 35458
Product Name 14" PVC Duct Fittings
Material PVC/CPVC
Unlock Full Specs
to access all available technical data

Similar Products

Tubing 5/32
Specs
English Size 0.156 inch (3.97 mm)
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details