These corrosion-proof 8" PVC Socket Flanges are for the construction of exhaust ventilation systems. PVC material compounds used in the manufacture of these duct fittings conform to PVC 1120, ASTM D-1784, Type 1, Grade 1, Cell Class 12454-B. All Socket Flanges are 3/16" thick material. 8" flanges have 10 bolt holes that are 5/16" diameter with a 10.5" diameter bolt hole pattern. Overall dimensions are 12" diameter and 4" long with a 2.25" socket depth. Service temperature is 33F to 140F. NOTES: Fittings are triple bead welded. Pictures are to represent style of fittings only; color is gray.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 35455 |
| Product Name | 8" PVC Duct Fittings |
| Material | PVC/CPVC |
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel