U.S. Plastic Corporation Banjo Manifold Flanged Sweeps - Flange x Flange 31224

Description
Manifold Flanged Sweeps are used in various agriculture and industrial liquid flow applications. These quickchange connections allow you to replace or inspect fittings in seconds as opposed to time consuming threaded liquid handling systems. Easy to use, there is no pipe thread installation, no chance of cross threading, no pipe sealant and no cure time needed. Versatile by nature of the connection it is easier to redesign, alleviate space constraints and add pieces to your liquid handling system. These sweeps are a direct replacement for standard 90 flanged couplings. They offer positive seals and are quick and easy to assemble. They provide 360 orientation. Manifold Sweeps are available in glass injected polypropylene material. 2" fittings are rated for pressure to 150 psi at 70F and 3" fittings are rated for pressure to 125 psi at 70F.
Description
Manifold Flanged Sweeps are used in various agriculture and industrial liquid flow applications. These quickchange connections allow you to replace or inspect fittings in seconds as opposed to time consuming threaded liquid handling systems. Easy to use, there is no pipe thread installation, no chance of cross threading, no pipe sealant and no cure time needed. Versatile by nature of the connection it is easier to redesign, alleviate space constraints and add pieces to your liquid handling system. These sweeps are a direct replacement for standard 90 flanged couplings. They offer positive seals and are quick and easy to assemble. They provide 360 orientation. Manifold Sweeps are available in glass injected polypropylene material. 2" fittings are rated for pressure to 150 psi at 70F and 3" fittings are rated for pressure to 125 psi at 70F.

Suppliers

Company
Product
Description
Supplier Links
Banjo Manifold Flanged Sweeps - Flange x Flange - 31224 - U.S. Plastic Corporation
Lima, OH, USA
Banjo Manifold Flanged Sweeps - Flange x Flange
31224
Banjo Manifold Flanged Sweeps - Flange x Flange 31224
Manifold Flanged Sweeps are used in various agriculture and industrial liquid flow applications. These quickchange connections allow you to replace or inspect fittings in seconds as opposed to time consuming threaded liquid handling systems. Easy to use, there is no pipe thread installation, no chance of cross threading, no pipe sealant and no cure time needed. Versatile by nature of the connection it is easier to redesign, alleviate space constraints and add pieces to your liquid handling system. These sweeps are a direct replacement for standard 90 flanged couplings. They offer positive seals and are quick and easy to assemble. They provide 360 orientation. Manifold Sweeps are available in glass injected polypropylene material. 2" fittings are rated for pressure to 150 psi at 70F and 3" fittings are rated for pressure to 125 psi at 70F.

Manifold Flanged Sweeps are used in various agriculture and industrial liquid flow applications. These quickchange connections allow you to replace or inspect fittings in seconds as opposed to time consuming threaded liquid handling systems. Easy to use, there is no pipe thread installation, no chance of cross threading, no pipe sealant and no cure time needed. Versatile by nature of the connection it is easier to redesign, alleviate space constraints and add pieces to your liquid handling system. These sweeps are a direct replacement for standard 90 flanged couplings. They offer positive seals and are quick and easy to assemble. They provide 360 orientation. Manifold Sweeps are available in glass injected polypropylene material. 2" fittings are rated for pressure to 150 psi at 70F and 3" fittings are rated for pressure to 125 psi at 70F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 31224
Product Name Banjo Manifold Flanged Sweeps - Flange x Flange
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

Flange SAE 3000 PSI J518 Code 61 - B-1616-C61S - Kuriyama of America, Inc.
Specs
Connection Type Flange Connection
View Details
10-32 x 1/8
Specs
Material Stainless
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details