U.S. Plastic Corporation CPVC Duct Socket Flanges 35598

Description
These corrosion-proof 16" CPVC Socket Flanges are for the construction of exhaust ventilation systems. CPVC material compounds used in the manufacture of these duct fittings conform to Type VI, Grade 1 CPVC, Cell Class 23447 as described in ASTM D-1784. All Socket Flanges are 3/16" thick material. 16" flanges have 18 bolt holes that are 5/16" diameter with a 18.5" diameter bolt hole pattern. Overall dimensions are 20" diameter and 4" long with a 2.5" socket depth. Maximum service temperature is 200F. NOTES: Fittings are triple bead welded. Pictures are to represent style of fittings only; actual color is light gray.
Description
These corrosion-proof 16" CPVC Socket Flanges are for the construction of exhaust ventilation systems. CPVC material compounds used in the manufacture of these duct fittings conform to Type VI, Grade 1 CPVC, Cell Class 23447 as described in ASTM D-1784. All Socket Flanges are 3/16" thick material. 16" flanges have 18 bolt holes that are 5/16" diameter with a 18.5" diameter bolt hole pattern. Overall dimensions are 20" diameter and 4" long with a 2.5" socket depth. Maximum service temperature is 200F. NOTES: Fittings are triple bead welded. Pictures are to represent style of fittings only; actual color is light gray.

Suppliers

Company
Product
Description
Supplier Links
CPVC Duct Socket Flanges - 35598 - U.S. Plastic Corporation
Lima, OH, USA
CPVC Duct Socket Flanges
35598
CPVC Duct Socket Flanges 35598
These corrosion-proof 16" CPVC Socket Flanges are for the construction of exhaust ventilation systems. CPVC material compounds used in the manufacture of these duct fittings conform to Type VI, Grade 1 CPVC, Cell Class 23447 as described in ASTM D-1784. All Socket Flanges are 3/16" thick material. 16" flanges have 18 bolt holes that are 5/16" diameter with a 18.5" diameter bolt hole pattern. Overall dimensions are 20" diameter and 4" long with a 2.5" socket depth. Maximum service temperature is 200F. NOTES: Fittings are triple bead welded. Pictures are to represent style of fittings only; actual color is light gray.

These corrosion-proof 16" CPVC Socket Flanges are for the construction of exhaust ventilation systems. CPVC material compounds used in the manufacture of these duct fittings conform to Type VI, Grade 1 CPVC, Cell Class 23447 as described in ASTM D-1784. All Socket Flanges are 3/16" thick material. 16" flanges have 18 bolt holes that are 5/16" diameter with a 18.5" diameter bolt hole pattern. Overall dimensions are 20" diameter and 4" long with a 2.5" socket depth. Maximum service temperature is 200F. NOTES: Fittings are triple bead welded. Pictures are to represent style of fittings only; actual color is light gray.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 35598
Product Name CPVC Duct Socket Flanges
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS100-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 1.000 inch (25.4 mm)
View Details
Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
Tapping Sleeve, 8
Specs
Connection Type Tube - Male English Straight Thread
Material Steel; Carbon Steel
Temperature -20 to 180 F (-29 to 82 C)
View Details