U.S. Plastic Corporation 24" PVC Duct Fittings 35463

Description
These corrosion-proof 24" PVC Socket Flanges are for the construction of exhaust ventilation systems. PVC material compounds used in the manufacture of these duct fittings conform to PVC 1120, ASTM D-1784, Type 1, Grade 1, Cell Class 12454-B. All Socket Flanges are 3/16" thick material. 24" flanges have 24 bolt holes that are 5/16" diameter with a 26.5" diameter bolt hole pattern. Overall dimensions are 28" diameter and 4" long with a 3" socket depth. Service temperature is 33F to 140F. NOTES: Fittings are triple bead welded. Pictures are to represent style of fittings only; color is gray.
Description
These corrosion-proof 24" PVC Socket Flanges are for the construction of exhaust ventilation systems. PVC material compounds used in the manufacture of these duct fittings conform to PVC 1120, ASTM D-1784, Type 1, Grade 1, Cell Class 12454-B. All Socket Flanges are 3/16" thick material. 24" flanges have 24 bolt holes that are 5/16" diameter with a 26.5" diameter bolt hole pattern. Overall dimensions are 28" diameter and 4" long with a 3" socket depth. Service temperature is 33F to 140F. NOTES: Fittings are triple bead welded. Pictures are to represent style of fittings only; color is gray.

Suppliers

Company
Product
Description
Supplier Links
24
Lima, OH, USA
24" PVC Duct Fittings
35463
24" PVC Duct Fittings 35463
These corrosion-proof 24" PVC Socket Flanges are for the construction of exhaust ventilation systems. PVC material compounds used in the manufacture of these duct fittings conform to PVC 1120, ASTM D-1784, Type 1, Grade 1, Cell Class 12454-B. All Socket Flanges are 3/16" thick material. 24" flanges have 24 bolt holes that are 5/16" diameter with a 26.5" diameter bolt hole pattern. Overall dimensions are 28" diameter and 4" long with a 3" socket depth. Service temperature is 33F to 140F. NOTES: Fittings are triple bead welded. Pictures are to represent style of fittings only; color is gray.

These corrosion-proof 24" PVC Socket Flanges are for the construction of exhaust ventilation systems. PVC material compounds used in the manufacture of these duct fittings conform to PVC 1120, ASTM D-1784, Type 1, Grade 1, Cell Class 12454-B. All Socket Flanges are 3/16" thick material. 24" flanges have 24 bolt holes that are 5/16" diameter with a 26.5" diameter bolt hole pattern. Overall dimensions are 28" diameter and 4" long with a 3" socket depth. Service temperature is 33F to 140F. NOTES: Fittings are triple bead welded. Pictures are to represent style of fittings only; color is gray.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 35463
Product Name 24" PVC Duct Fittings
Material PVC/CPVC
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVC075-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 0.750 inch (19.05 mm)
View Details
Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details