U.S. Plastic Corporation 20" PVC Duct Fittings 35461

Description
These corrosion-proof 20" PVC Socket Flanges are for the construction of exhaust ventilation systems. PVC material compounds used in the manufacture of these duct fittings conform to PVC 1120, ASTM D-1784, Type 1, Grade 1, Cell Class 12454-B. All Socket Flanges are 3/16" thick material. 20" flanges have 22 bolt holes that are 5/16" diameter with a 22.5" diameter bolt hole pattern. Overall dimensions are 24" diameter and 4" long with a 3" socket depth. Service temperature is 33F to 140F. NOTES: Fittings are triple bead welded. Pictures are to represent style of fittings only; color is gray.
Description
These corrosion-proof 20" PVC Socket Flanges are for the construction of exhaust ventilation systems. PVC material compounds used in the manufacture of these duct fittings conform to PVC 1120, ASTM D-1784, Type 1, Grade 1, Cell Class 12454-B. All Socket Flanges are 3/16" thick material. 20" flanges have 22 bolt holes that are 5/16" diameter with a 22.5" diameter bolt hole pattern. Overall dimensions are 24" diameter and 4" long with a 3" socket depth. Service temperature is 33F to 140F. NOTES: Fittings are triple bead welded. Pictures are to represent style of fittings only; color is gray.

Suppliers

Company
Product
Description
Supplier Links
20
Lima, OH, USA
20" PVC Duct Fittings
35461
20" PVC Duct Fittings 35461
These corrosion-proof 20" PVC Socket Flanges are for the construction of exhaust ventilation systems. PVC material compounds used in the manufacture of these duct fittings conform to PVC 1120, ASTM D-1784, Type 1, Grade 1, Cell Class 12454-B. All Socket Flanges are 3/16" thick material. 20" flanges have 22 bolt holes that are 5/16" diameter with a 22.5" diameter bolt hole pattern. Overall dimensions are 24" diameter and 4" long with a 3" socket depth. Service temperature is 33F to 140F. NOTES: Fittings are triple bead welded. Pictures are to represent style of fittings only; color is gray.

These corrosion-proof 20" PVC Socket Flanges are for the construction of exhaust ventilation systems. PVC material compounds used in the manufacture of these duct fittings conform to PVC 1120, ASTM D-1784, Type 1, Grade 1, Cell Class 12454-B. All Socket Flanges are 3/16" thick material. 20" flanges have 22 bolt holes that are 5/16" diameter with a 22.5" diameter bolt hole pattern. Overall dimensions are 24" diameter and 4" long with a 3" socket depth. Service temperature is 33F to 140F. NOTES: Fittings are triple bead welded. Pictures are to represent style of fittings only; color is gray.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 35461
Product Name 20" PVC Duct Fittings
Material PVC/CPVC
Unlock Full Specs
to access all available technical data

Similar Products

Mach Flush Red Pro150 X Pro150 Butt - 5032401 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 1.000 inch (25.4 mm)
Metric Size 32.00 mm (1.26 inch)
View Details
Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details
Fittings - Saddles - 193130037 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details