U.S. Plastic Corporation Gray Polyvinyl Chloride (PVC) Type 1 Sheeting 45019

Description
This PVC sheet has excellent corrosion resistance and weather resistance. The working temp is 33F - 160F. and the forming temperatures of 245F. It is good electrical and thermal insulator and has a self-extinguishing per UL Test 94. PVC applications are almost unlimited. It's the most widely used member of the vinyl family. It is excellent when used for corrosion-resistant tanks, ducts, fume hoods, and pipe. Ideal for self-supporting tanks, fabricated parts, tank linings, and spacers. It is not UV stabilized and has a tolerance of +/- 10%. Not FDA approved materials. Sheets 48" x 48" and larger must ship motor freight.
Description
This PVC sheet has excellent corrosion resistance and weather resistance. The working temp is 33F - 160F. and the forming temperatures of 245F. It is good electrical and thermal insulator and has a self-extinguishing per UL Test 94. PVC applications are almost unlimited. It's the most widely used member of the vinyl family. It is excellent when used for corrosion-resistant tanks, ducts, fume hoods, and pipe. Ideal for self-supporting tanks, fabricated parts, tank linings, and spacers. It is not UV stabilized and has a tolerance of +/- 10%. Not FDA approved materials. Sheets 48" x 48" and larger must ship motor freight.

Suppliers

Company
Product
Description
Supplier Links
Gray Polyvinyl Chloride (PVC) Type 1 Sheeting - 45019 - U.S. Plastic Corporation
Lima, OH, USA
Gray Polyvinyl Chloride (PVC) Type 1 Sheeting
45019
Gray Polyvinyl Chloride (PVC) Type 1 Sheeting 45019
This PVC sheet has excellent corrosion resistance and weather resistance. The working temp is 33F - 160F. and the forming temperatures of 245F. It is good electrical and thermal insulator and has a self-extinguishing per UL Test 94. PVC applications are almost unlimited. It's the most widely used member of the vinyl family. It is excellent when used for corrosion-resistant tanks, ducts, fume hoods, and pipe. Ideal for self-supporting tanks, fabricated parts, tank linings, and spacers. It is not UV stabilized and has a tolerance of +/- 10%. Not FDA approved materials. Sheets 48" x 48" and larger must ship motor freight.

This PVC sheet has excellent corrosion resistance and weather resistance. The working temp is 33F - 160F. and the forming temperatures of 245F. It is good electrical and thermal insulator and has a self-extinguishing per UL Test 94. PVC applications are almost unlimited. It's the most widely used member of the vinyl family. It is excellent when used for corrosion-resistant tanks, ducts, fume hoods, and pipe. Ideal for self-supporting tanks, fabricated parts, tank linings, and spacers. It is not UV stabilized and has a tolerance of +/- 10%. Not FDA approved materials. Sheets 48" x 48" and larger must ship motor freight.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 45019
Product Name Gray Polyvinyl Chloride (PVC) Type 1 Sheeting
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

F-CLEAN® Greenhouse Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0024 to 0.0063 inch (0.0600 to 0.1600 mm)
View Details
PTFE Storage Tank -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Sanitary; Food and Beverage Industry,Water Treatment,Mining Industry,Aerospace Industry,Pulp and Paper Industry,Laboratory and Research Applications
Use Temperature -328 to 500 F (-200 to 260 C)
View Details
Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
Enflon® Molded PTFE Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Fluoropolymer
Width / O.D. 1.21 to 20.5 inch (30.61 to 521 mm)
View Details