U.S. Plastic Corporation Extruded & Cast Acrylic Sheet 44404

Description
Sheets are lightweight, half the weight of glass, and more impact resistant. Not as rigid as glass or metals. However, it is more rigid than many other plastics such as acetates, polycarbonates or vinyls. Meets ANSI Z97.1 for use as a safety glazing material. Clear, colorless. Light transmittance of 92%. Tolerance +/- .187" on sizes under 48" x 96". Components made of Acrylic sheet should not be exposed to high heat sources such as high wattage incandescent lamps, unless the finished product is ventilated to permit the dissipation of heat. Cast Acrylic sheet can be used at temperatures from -40F (-40C) up to 200F (93C), depending on the application. It is recommended that temperatures not exceed 180F for continuous service, or 200F for short, intermittent use. Forming temperature for Cast Acrylic is 340F - 380F. Clear acrylic is FDA compliant.
Description
Sheets are lightweight, half the weight of glass, and more impact resistant. Not as rigid as glass or metals. However, it is more rigid than many other plastics such as acetates, polycarbonates or vinyls. Meets ANSI Z97.1 for use as a safety glazing material. Clear, colorless. Light transmittance of 92%. Tolerance +/- .187" on sizes under 48" x 96". Components made of Acrylic sheet should not be exposed to high heat sources such as high wattage incandescent lamps, unless the finished product is ventilated to permit the dissipation of heat. Cast Acrylic sheet can be used at temperatures from -40F (-40C) up to 200F (93C), depending on the application. It is recommended that temperatures not exceed 180F for continuous service, or 200F for short, intermittent use. Forming temperature for Cast Acrylic is 340F - 380F. Clear acrylic is FDA compliant.

Suppliers

Company
Product
Description
Supplier Links
Extruded & Cast Acrylic Sheet - 44404 - U.S. Plastic Corporation
Lima, OH, USA
Extruded & Cast Acrylic Sheet
44404
Extruded & Cast Acrylic Sheet 44404
Sheets are lightweight, half the weight of glass, and more impact resistant. Not as rigid as glass or metals. However, it is more rigid than many other plastics such as acetates, polycarbonates or vinyls. Meets ANSI Z97.1 for use as a safety glazing material. Clear, colorless. Light transmittance of 92%. Tolerance +/- .187" on sizes under 48" x 96". Components made of Acrylic sheet should not be exposed to high heat sources such as high wattage incandescent lamps, unless the finished product is ventilated to permit the dissipation of heat. Cast Acrylic sheet can be used at temperatures from -40F (-40C) up to 200F (93C), depending on the application. It is recommended that temperatures not exceed 180F for continuous service, or 200F for short, intermittent use. Forming temperature for Cast Acrylic is 340F - 380F. Clear acrylic is FDA compliant.

Sheets are lightweight, half the weight of glass, and more impact resistant. Not as rigid as glass or metals. However, it is more rigid than many other plastics such as acetates, polycarbonates or vinyls. Meets ANSI Z97.1 for use as a safety glazing material. Clear, colorless. Light transmittance of 92%. Tolerance +/- .187" on sizes under 48" x 96". Components made of Acrylic sheet should not be exposed to high heat sources such as high wattage incandescent lamps, unless the finished product is ventilated to permit the dissipation of heat. Cast Acrylic sheet can be used at temperatures from -40F (-40C) up to 200F (93C), depending on the application. It is recommended that temperatures not exceed 180F for continuous service, or 200F for short, intermittent use. Forming temperature for Cast Acrylic is 340F - 380F. Clear acrylic is FDA compliant.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 44404
Product Name Extruded & Cast Acrylic Sheet
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Film and Sheets -  - Pexco
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0015 to 0.2500 inch (0.0381 to 6.35 mm)
View Details
Plastic Sheets - 2820749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 0.4724 inch (12 mm)
View Details
PTFE Lubrication Sheet, Film Sheet , Washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
Autoflex PC -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Chemical System Polycarbonate
View Details