U.S. Plastic Corporation Gray Polyvinyl Chloride (PVC) Type 1 Sheeting 45096

Description
This PVC sheet has excellent corrosion resistance and weather resistance. The working temp is 33F - 160F. and the forming temperatures of 245F. It is good electrical and thermal insulator and has a self-extinguishing per UL Test 94. PVC applications are almost unlimited. It's the most widely used member of the vinyl family. It is excellent when used for corrosion-resistant tanks, ducts, fume hoods, and pipe. Ideal for self-supporting tanks, fabricated parts, tank linings, and spacers. It is not UV stabilized and has a tolerance of +/- 10%. Not FDA approved materials. Sheets 48" x 48" and larger must ship motor freight.
Description
This PVC sheet has excellent corrosion resistance and weather resistance. The working temp is 33F - 160F. and the forming temperatures of 245F. It is good electrical and thermal insulator and has a self-extinguishing per UL Test 94. PVC applications are almost unlimited. It's the most widely used member of the vinyl family. It is excellent when used for corrosion-resistant tanks, ducts, fume hoods, and pipe. Ideal for self-supporting tanks, fabricated parts, tank linings, and spacers. It is not UV stabilized and has a tolerance of +/- 10%. Not FDA approved materials. Sheets 48" x 48" and larger must ship motor freight.

Suppliers

Company
Product
Description
Supplier Links
Gray Polyvinyl Chloride (PVC) Type 1 Sheeting - 45096 - U.S. Plastic Corporation
Lima, OH, USA
Gray Polyvinyl Chloride (PVC) Type 1 Sheeting
45096
Gray Polyvinyl Chloride (PVC) Type 1 Sheeting 45096
This PVC sheet has excellent corrosion resistance and weather resistance. The working temp is 33F - 160F. and the forming temperatures of 245F. It is good electrical and thermal insulator and has a self-extinguishing per UL Test 94. PVC applications are almost unlimited. It's the most widely used member of the vinyl family. It is excellent when used for corrosion-resistant tanks, ducts, fume hoods, and pipe. Ideal for self-supporting tanks, fabricated parts, tank linings, and spacers. It is not UV stabilized and has a tolerance of +/- 10%. Not FDA approved materials. Sheets 48" x 48" and larger must ship motor freight.

This PVC sheet has excellent corrosion resistance and weather resistance. The working temp is 33F - 160F. and the forming temperatures of 245F. It is good electrical and thermal insulator and has a self-extinguishing per UL Test 94. PVC applications are almost unlimited. It's the most widely used member of the vinyl family. It is excellent when used for corrosion-resistant tanks, ducts, fume hoods, and pipe. Ideal for self-supporting tanks, fabricated parts, tank linings, and spacers. It is not UV stabilized and has a tolerance of +/- 10%. Not FDA approved materials. Sheets 48" x 48" and larger must ship motor freight.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 45096
Product Name Gray Polyvinyl Chloride (PVC) Type 1 Sheeting
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Nozzles -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Chemical Processing,3D Printing,Fluid Dispensing,High-Purity Environments
Use Temperature -328 to 500 F (-200 to 260 C)
View Details
Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
PEEK Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Plastic Sheets - 129820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Peek
Thickness 0.3937 inch (10 mm)
View Details