U.S. Plastic Corporation Clear Extruded Acrylic Rod 44653

Description
For decorative use or for manufacturing in production of high quality clear acrylic products. It will not warp, crack, craze, or corrode when subjected to prolonged exposure outdoors. It meets FDA standards and is UV stabilized. It has a forming temperature of 350F. Maximum continuous temperature of 180F. Tolerance .010". Rod is priced per foot, sold in 6' lengths only.
Description
For decorative use or for manufacturing in production of high quality clear acrylic products. It will not warp, crack, craze, or corrode when subjected to prolonged exposure outdoors. It meets FDA standards and is UV stabilized. It has a forming temperature of 350F. Maximum continuous temperature of 180F. Tolerance .010". Rod is priced per foot, sold in 6' lengths only.

Suppliers

Company
Product
Description
Supplier Links
Clear Extruded Acrylic Rod - 44653 - U.S. Plastic Corporation
Lima, OH, USA
Clear Extruded Acrylic Rod
44653
Clear Extruded Acrylic Rod 44653
For decorative use or for manufacturing in production of high quality clear acrylic products. It will not warp, crack, craze, or corrode when subjected to prolonged exposure outdoors. It meets FDA standards and is UV stabilized. It has a forming temperature of 350F. Maximum continuous temperature of 180F. Tolerance .010". Rod is priced per foot, sold in 6' lengths only.

For decorative use or for manufacturing in production of high quality clear acrylic products. It will not warp, crack, craze, or corrode when subjected to prolonged exposure outdoors. It meets FDA standards and is UV stabilized. It has a forming temperature of 350F. Maximum continuous temperature of 180F. Tolerance .010". Rod is priced per foot, sold in 6' lengths only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 44653
Product Name Clear Extruded Acrylic Rod
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Perfluoroalkoxy Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Perfluoroalkoxy
Width / O.D. 0.2500 to 2.5 inch (6.35 to 63.5 mm)
View Details
Plastic Rods - 770282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Delrin®
Width / O.D. 0.4724 inch (12 mm)
View Details
ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details