Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat to safety. Sheets are UV stabilized. Green is translucent and provides low level of light transmission. 3/16" = 4.5 mm. Forming temperature is 290F to 320F.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Fabricated Plastic Parts and Semi-Finished Shapes |
| Product Number | 44840 |
| Product Name | Acrylic 3/16" Tinted and Colored Sheeting |
| Form / Shape | Sheet or Film |