U.S. Plastic Corporation PVC Hollow Rod 45192

Description
Hollow rods are oversized on the OD and undersized on the ID to allow for machining. They are sold in 1' increments up to a maximum length of 10'. The color is dark gray. Larger sizes available by special order, contact us for quote. Length tolerance +/-1".
Description
Hollow rods are oversized on the OD and undersized on the ID to allow for machining. They are sold in 1' increments up to a maximum length of 10'. The color is dark gray. Larger sizes available by special order, contact us for quote. Length tolerance +/-1".

Suppliers

Company
Product
Description
Supplier Links
PVC Hollow Rod - 45192 - U.S. Plastic Corporation
Lima, OH, USA
PVC Hollow Rod
45192
PVC Hollow Rod 45192
Hollow rods are oversized on the OD and undersized on the ID to allow for machining. They are sold in 1' increments up to a maximum length of 10'. The color is dark gray. Larger sizes available by special order, contact us for quote. Length tolerance +/-1".

Hollow rods are oversized on the OD and undersized on the ID to allow for machining. They are sold in 1' increments up to a maximum length of 10'. The color is dark gray. Larger sizes available by special order, contact us for quote. Length tolerance +/-1".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 45192
Product Name PVC Hollow Rod
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Fence Privacy - Bottom Lock -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 0.8750 to 1.25 inch (22.22 to 31.75 mm)
View Details
Plastic Rods - 1969988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Ptfe
Width / O.D. 3.15 inch (80 mm)
View Details
ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details