U.S. Plastic Corporation Acrylic 1/4" Tinted & Colored Sheeting 44697

Description
Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat to safety. Sheets are UV stabilized. Grey is dark tinted and provides a see through visibility. 1/4" = .236" or 6 mm. Forming temperature is 290F to 320F.

Suppliers

Company
Product
Description
Supplier Links
Acrylic 1/4
Lima, OH, USA
Acrylic 1/4" Tinted & Colored Sheeting
44697
Acrylic 1/4" Tinted & Colored Sheeting 44697
Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat to safety. Sheets are UV stabilized. Grey is dark tinted and provides a see through visibility. 1/4" = .236" or 6 mm. Forming temperature is 290F to 320F.

Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat to safety. Sheets are UV stabilized. Grey is dark tinted and provides a see through visibility. 1/4" = .236" or 6 mm. Forming temperature is 290F to 320F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 44697
Product Name Acrylic 1/4" Tinted & Colored Sheeting
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
FluoroWrap Electrically Conductive Cast PTFE Tape - DF1400 - Saint-Gobain Tape Solutions
Specs
Form / Shape Sheet or Film
Thickness 0.0025 inch (0.0635 mm)
Width / O.D. 3 inch (76.2 mm)
View Details
2 suppliers
Proteus® Copolymer PP Euro-Gray -  - MCA - Advanced Materials Division
MCA - Advanced Materials Division
Specs
Chemical System Polypropylene
Industry Structural
Use Temperature 180 F (82 C)
View Details
Fluon® PFA Resins -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Perfluoroalkoxy (PFA)
Features Flame Retardant
View Details