U.S. Plastic Corporation High Temperature CPVC Cut Sheet 45227

Description
CPVC (Chlorinated Polyvinyl Chloride) boosts the working temperature of other rigid vinyl thermoplastics by 60F with little change in corrosion resistance characteristics. CPVC safely handles many corrosive liquids. It is virtually immune to solvents or direct attack by inorganic reagents, aliphatic hydrocarbons and alcohols. The forming temp is 310F - 325F and the service temp is 33F - 212F. It is corrosion resistant, lightweight, high tensile strength, dielectric, non-combustible, and low flow resistance. It is not UV stabilized. Tolerance +/- .125" per side. Sheets larger then 38" x 48" must ship motor freight.
Description
CPVC (Chlorinated Polyvinyl Chloride) boosts the working temperature of other rigid vinyl thermoplastics by 60F with little change in corrosion resistance characteristics. CPVC safely handles many corrosive liquids. It is virtually immune to solvents or direct attack by inorganic reagents, aliphatic hydrocarbons and alcohols. The forming temp is 310F - 325F and the service temp is 33F - 212F. It is corrosion resistant, lightweight, high tensile strength, dielectric, non-combustible, and low flow resistance. It is not UV stabilized. Tolerance +/- .125" per side. Sheets larger then 38" x 48" must ship motor freight.

Suppliers

Company
Product
Description
Supplier Links
High Temperature CPVC Cut Sheet - 45227 - U.S. Plastic Corporation
Lima, OH, USA
High Temperature CPVC Cut Sheet
45227
High Temperature CPVC Cut Sheet 45227
CPVC (Chlorinated Polyvinyl Chloride) boosts the working temperature of other rigid vinyl thermoplastics by 60F with little change in corrosion resistance characteristics. CPVC safely handles many corrosive liquids. It is virtually immune to solvents or direct attack by inorganic reagents, aliphatic hydrocarbons and alcohols. The forming temp is 310F - 325F and the service temp is 33F - 212F. It is corrosion resistant, lightweight, high tensile strength, dielectric, non-combustible, and low flow resistance. It is not UV stabilized. Tolerance +/- .125" per side. Sheets larger then 38" x 48" must ship motor freight.

CPVC (Chlorinated Polyvinyl Chloride) boosts the working temperature of other rigid vinyl thermoplastics by 60F with little change in corrosion resistance characteristics. CPVC safely handles many corrosive liquids. It is virtually immune to solvents or direct attack by inorganic reagents, aliphatic hydrocarbons and alcohols. The forming temp is 310F - 325F and the service temp is 33F - 212F. It is corrosion resistant, lightweight, high tensile strength, dielectric, non-combustible, and low flow resistance. It is not UV stabilized. Tolerance +/- .125" per side. Sheets larger then 38" x 48" must ship motor freight.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 45227
Product Name High Temperature CPVC Cut Sheet
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

F-CLEAN® Greenhouse Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0024 to 0.0063 inch (0.0600 to 0.1600 mm)
View Details
PEEK Thin-film - APTIV® 2102-100M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Filler Mineral or Inorganic
View Details
Rubber Sheets - 205532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0394 inch (1 mm)
View Details
Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details