U.S. Plastic Corporation Acrylic 3/16" Tinted and Colored Sheeting 44834

Description
Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat to safety. Sheets are UV stabilized. White is translucent and provides low level of light transmission. White #7328 allows 23% of light to transmit. 3/16" = 4.5 mm. Forming temperature is 290F to 320F.
Description
Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat to safety. Sheets are UV stabilized. White is translucent and provides low level of light transmission. White #7328 allows 23% of light to transmit. 3/16" = 4.5 mm. Forming temperature is 290F to 320F.

Suppliers

Company
Product
Description
Supplier Links
Acrylic 3/16
Lima, OH, USA
Acrylic 3/16" Tinted and Colored Sheeting
44834
Acrylic 3/16" Tinted and Colored Sheeting 44834
Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat to safety. Sheets are UV stabilized. White is translucent and provides low level of light transmission. White #7328 allows 23% of light to transmit. 3/16" = 4.5 mm. Forming temperature is 290F to 320F.

Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat to safety. Sheets are UV stabilized. White is translucent and provides low level of light transmission. White #7328 allows 23% of light to transmit. 3/16" = 4.5 mm. Forming temperature is 290F to 320F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 44834
Product Name Acrylic 3/16" Tinted and Colored Sheeting
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Fluon® PFA Resins -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Perfluoro alkoxy (PFA)
Features Flame Retardant
View Details
ptfe elbow -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Sanitary; Semiconductors or IC Packaging; Medical pharmaceutical,Semiconductor manufacturing,Petrochemical industry
Use Temperature -328 to 500 F (-200 to 260 C)
View Details
Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
Perfluoroalkoxy Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Perfluoroalkoxy
Width / O.D. 0.2500 to 2.5 inch (6.35 to 63.5 mm)
View Details