U.S. Plastic Corporation Gray Polyvinyl Chloride (PVC) Type 1 Sheeting 45023

Description
This PVC sheet has excellent corrosion resistance and weather resistance. The working temp is 33F - 160F. and the forming temperatures of 245F. It is good electrical and thermal insulator and has a self-extinguishing per UL Test 94. PVC applications are almost unlimited. It's the most widely used member of the vinyl family. It is excellent when used for corrosion-resistant tanks, ducts, fume hoods, and pipe. Ideal for self-supporting tanks, fabricated parts, tank linings, and spacers. It is not UV stabilized and has a tolerance of +/- 10%. Not FDA approved materials. Sheets 48" x 48" and larger must ship motor freight.ing per UL Test 94. PVC applications are almost unlimited. It's the most widely used member of the vinyl family. It is excellent when used for corrosion-resistant tanks, ducts, fume hoods, and pipe. Ideal for self-supporting tanks, fabricated parts, tank linings, and spacers. It is not UV stabilized and has a tolerance of +or 10%. Not FDA approved materials. Sheets 48" x 48" and larger must ship motor freight.
Description
This PVC sheet has excellent corrosion resistance and weather resistance. The working temp is 33F - 160F. and the forming temperatures of 245F. It is good electrical and thermal insulator and has a self-extinguishing per UL Test 94. PVC applications are almost unlimited. It's the most widely used member of the vinyl family. It is excellent when used for corrosion-resistant tanks, ducts, fume hoods, and pipe. Ideal for self-supporting tanks, fabricated parts, tank linings, and spacers. It is not UV stabilized and has a tolerance of +/- 10%. Not FDA approved materials. Sheets 48" x 48" and larger must ship motor freight.ing per UL Test 94. PVC applications are almost unlimited. It's the most widely used member of the vinyl family. It is excellent when used for corrosion-resistant tanks, ducts, fume hoods, and pipe. Ideal for self-supporting tanks, fabricated parts, tank linings, and spacers. It is not UV stabilized and has a tolerance of +or 10%. Not FDA approved materials. Sheets 48" x 48" and larger must ship motor freight.

Suppliers

Company
Product
Description
Supplier Links
Gray Polyvinyl Chloride (PVC) Type 1 Sheeting - 45023 - U.S. Plastic Corporation
Lima, OH, USA
Gray Polyvinyl Chloride (PVC) Type 1 Sheeting
45023
Gray Polyvinyl Chloride (PVC) Type 1 Sheeting 45023
This PVC sheet has excellent corrosion resistance and weather resistance. The working temp is 33F - 160F. and the forming temperatures of 245F. It is good electrical and thermal insulator and has a self-extinguishing per UL Test 94. PVC applications are almost unlimited. It's the most widely used member of the vinyl family. It is excellent when used for corrosion-resistant tanks, ducts, fume hoods, and pipe. Ideal for self-supporting tanks, fabricated parts, tank linings, and spacers. It is not UV stabilized and has a tolerance of +/- 10%. Not FDA approved materials. Sheets 48" x 48" and larger must ship motor freight.ing per UL Test 94. PVC applications are almost unlimited. It's the most widely used member of the vinyl family. It is excellent when used for corrosion-resistant tanks, ducts, fume hoods, and pipe. Ideal for self-supporting tanks, fabricated parts, tank linings, and spacers. It is not UV stabilized and has a tolerance of +or 10%. Not FDA approved materials. Sheets 48" x 48" and larger must ship motor freight.

This PVC sheet has excellent corrosion resistance and weather resistance. The working temp is 33F - 160F. and the forming temperatures of 245F. It is good electrical and thermal insulator and has a self-extinguishing per UL Test 94. PVC applications are almost unlimited. It's the most widely used member of the vinyl family. It is excellent when used for corrosion-resistant tanks, ducts, fume hoods, and pipe. Ideal for self-supporting tanks, fabricated parts, tank linings, and spacers. It is not UV stabilized and has a tolerance of +/- 10%. Not FDA approved materials. Sheets 48" x 48" and larger must ship motor freight.ing per UL Test 94. PVC applications are almost unlimited. It's the most widely used member of the vinyl family. It is excellent when used for corrosion-resistant tanks, ducts, fume hoods, and pipe. Ideal for self-supporting tanks, fabricated parts, tank linings, and spacers. It is not UV stabilized and has a tolerance of +or 10%. Not FDA approved materials. Sheets 48" x 48" and larger must ship motor freight.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 45023
Product Name Gray Polyvinyl Chloride (PVC) Type 1 Sheeting
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Fence Privacy - Fence Weave -  - Pexco
Specs
Form / Shape Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; LDPE
Thickness 0.0240 inch (0.6096 mm)
View Details
Rubber Sheets - 205483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural Rubber
Thickness 0.1181 inch (3 mm)
View Details
Valve head -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Industry Sanitary
View Details
Process Chemistry -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Industry Electronics
View Details