U.S. Plastic Corporation High Temperature CPVC Cut Sheet 45222

Description
CPVC (Chlorinated Polyvinyl Chloride) boosts the working temperature of other rigid vinyl thermoplastics by 60F with little change in corrosion resistance characteristics. CPVC safely handles many corrosive liquids. It is virtually immune to solvents or direct attack by inorganic reagents, aliphatic hydrocarbons and alcohols. The forming temp is 310F - 325F and the service temp is 33F - 212F. It is corrosion resistant, lightweight, high tensile strength, dielectric, non-combustible, and low flow resistance. It is not UV stabilized. Tolerance +/- .125" per side. Sheets larger then 38" x 48" must ship motor freight.
Description
CPVC (Chlorinated Polyvinyl Chloride) boosts the working temperature of other rigid vinyl thermoplastics by 60F with little change in corrosion resistance characteristics. CPVC safely handles many corrosive liquids. It is virtually immune to solvents or direct attack by inorganic reagents, aliphatic hydrocarbons and alcohols. The forming temp is 310F - 325F and the service temp is 33F - 212F. It is corrosion resistant, lightweight, high tensile strength, dielectric, non-combustible, and low flow resistance. It is not UV stabilized. Tolerance +/- .125" per side. Sheets larger then 38" x 48" must ship motor freight.

Suppliers

Company
Product
Description
Supplier Links
High Temperature CPVC Cut Sheet - 45222 - U.S. Plastic Corporation
Lima, OH, USA
High Temperature CPVC Cut Sheet
45222
High Temperature CPVC Cut Sheet 45222
CPVC (Chlorinated Polyvinyl Chloride) boosts the working temperature of other rigid vinyl thermoplastics by 60F with little change in corrosion resistance characteristics. CPVC safely handles many corrosive liquids. It is virtually immune to solvents or direct attack by inorganic reagents, aliphatic hydrocarbons and alcohols. The forming temp is 310F - 325F and the service temp is 33F - 212F. It is corrosion resistant, lightweight, high tensile strength, dielectric, non-combustible, and low flow resistance. It is not UV stabilized. Tolerance +/- .125" per side. Sheets larger then 38" x 48" must ship motor freight.

CPVC (Chlorinated Polyvinyl Chloride) boosts the working temperature of other rigid vinyl thermoplastics by 60F with little change in corrosion resistance characteristics. CPVC safely handles many corrosive liquids. It is virtually immune to solvents or direct attack by inorganic reagents, aliphatic hydrocarbons and alcohols. The forming temp is 310F - 325F and the service temp is 33F - 212F. It is corrosion resistant, lightweight, high tensile strength, dielectric, non-combustible, and low flow resistance. It is not UV stabilized. Tolerance +/- .125" per side. Sheets larger then 38" x 48" must ship motor freight.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 45222
Product Name High Temperature CPVC Cut Sheet
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details
Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
PTFE wheels -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Sanitary; Semiconductors or IC Packaging; Cleanroom, food processing, lab carts, semiconductor, chemical industry
Use Temperature -328 to 500 F (-200 to 260 C)
View Details
End plate - 280-318 - WAGO
Specs
Form / Shape Plate
Thickness 1.65 inch (42 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details