U.S. Plastic Corporation Acrylic 1/8" Tinted and Colored Sheeting 44471

Description
Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat to safety. Sheets are UV stabilized. White is translucent and provides a low level of light transmission. White #7328 allows 31% of light transmit. 1/8" = .118" or 3mm. Forming temperature is 290F to 320F.
Description
Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat to safety. Sheets are UV stabilized. White is translucent and provides a low level of light transmission. White #7328 allows 31% of light transmit. 1/8" = .118" or 3mm. Forming temperature is 290F to 320F.

Suppliers

Company
Product
Description
Supplier Links
Acrylic 1/8
Lima, OH, USA
Acrylic 1/8" Tinted and Colored Sheeting
44471
Acrylic 1/8" Tinted and Colored Sheeting 44471
Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat to safety. Sheets are UV stabilized. White is translucent and provides a low level of light transmission. White #7328 allows 31% of light transmit. 1/8" = .118" or 3mm. Forming temperature is 290F to 320F.

Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat to safety. Sheets are UV stabilized. White is translucent and provides a low level of light transmission. White #7328 allows 31% of light transmit. 1/8" = .118" or 3mm. Forming temperature is 290F to 320F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 44471
Product Name Acrylic 1/8" Tinted and Colored Sheeting
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
PTFE Impeller -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Sanitary; Chemical Processing,Water & Wastewater Treatment,Food & Beverage
View Details
Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
Safety Top Cap LITE -  - Pexco
Specs
Form / Shape Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.5 inch (63.5 mm)
View Details