U.S. Plastic Corporation High Temperature CPVC Cut Sheet 45226

Description
CPVC (Chlorinated Polyvinyl Chloride) boosts the working temperature of other rigid vinyl thermoplastics by 60F with little change in corrosion resistance characteristics. CPVC safely handles many corrosive liquids. It is virtually immune to solvents or direct attack by inorganic reagents, aliphatic hydrocarbons and alcohols. The forming temp is 310F - 325F and the service temp is 33F - 212F. It is corrosion resistant, lightweight, high tensile strength, dielectric, non-combustible, and low flow resistance. It is not UV stabilized. Tolerance +/- .125" per side. Sheets larger then 38" x 48" must ship motor freight.
Description
CPVC (Chlorinated Polyvinyl Chloride) boosts the working temperature of other rigid vinyl thermoplastics by 60F with little change in corrosion resistance characteristics. CPVC safely handles many corrosive liquids. It is virtually immune to solvents or direct attack by inorganic reagents, aliphatic hydrocarbons and alcohols. The forming temp is 310F - 325F and the service temp is 33F - 212F. It is corrosion resistant, lightweight, high tensile strength, dielectric, non-combustible, and low flow resistance. It is not UV stabilized. Tolerance +/- .125" per side. Sheets larger then 38" x 48" must ship motor freight.

Suppliers

Company
Product
Description
Supplier Links
High Temperature CPVC Cut Sheet - 45226 - U.S. Plastic Corporation
Lima, OH, USA
High Temperature CPVC Cut Sheet
45226
High Temperature CPVC Cut Sheet 45226
CPVC (Chlorinated Polyvinyl Chloride) boosts the working temperature of other rigid vinyl thermoplastics by 60F with little change in corrosion resistance characteristics. CPVC safely handles many corrosive liquids. It is virtually immune to solvents or direct attack by inorganic reagents, aliphatic hydrocarbons and alcohols. The forming temp is 310F - 325F and the service temp is 33F - 212F. It is corrosion resistant, lightweight, high tensile strength, dielectric, non-combustible, and low flow resistance. It is not UV stabilized. Tolerance +/- .125" per side. Sheets larger then 38" x 48" must ship motor freight.

CPVC (Chlorinated Polyvinyl Chloride) boosts the working temperature of other rigid vinyl thermoplastics by 60F with little change in corrosion resistance characteristics. CPVC safely handles many corrosive liquids. It is virtually immune to solvents or direct attack by inorganic reagents, aliphatic hydrocarbons and alcohols. The forming temp is 310F - 325F and the service temp is 33F - 212F. It is corrosion resistant, lightweight, high tensile strength, dielectric, non-combustible, and low flow resistance. It is not UV stabilized. Tolerance +/- .125" per side. Sheets larger then 38" x 48" must ship motor freight.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 45226
Product Name High Temperature CPVC Cut Sheet
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

PTFE seals -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
Enflon® Molded Sheets -  - Pexco
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.1870 to 4 inch (4.75 to 102 mm)
View Details
PEEK Thin-film - APTIV® 1103-050M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Filler Mineral or Inorganic
View Details
End plate - 2006-991 - WAGO
Specs
Form / Shape Plate
Width / O.D. 0.0787 inch (2 mm)
Length 3.77 inch (95.8 mm)
View Details