U.S. Plastic Corporation Acrylic 1/4" Tinted & Colored Sheeting 44744

Description
Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat to safety. Sheets are UV stabilized. Black is opaque and will not transmit light. 1/4" = .236" or 6 mm. Forming temperature is 290F to 320F.
Description
Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat to safety. Sheets are UV stabilized. Black is opaque and will not transmit light. 1/4" = .236" or 6 mm. Forming temperature is 290F to 320F.

Suppliers

Company
Product
Description
Supplier Links
Acrylic 1/4
Lima, OH, USA
Acrylic 1/4" Tinted & Colored Sheeting
44744
Acrylic 1/4" Tinted & Colored Sheeting 44744
Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat to safety. Sheets are UV stabilized. Black is opaque and will not transmit light. 1/4" = .236" or 6 mm. Forming temperature is 290F to 320F.

Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat to safety. Sheets are UV stabilized. Black is opaque and will not transmit light. 1/4" = .236" or 6 mm. Forming temperature is 290F to 320F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 44744
Product Name Acrylic 1/4" Tinted & Colored Sheeting
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details
Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Anti-static or ESD Control
View Details
machined ptfe parts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Electronics; Sanitary; Machinery, chemical, electrical and electronic,medical
Use Temperature -292 to 500 F (-180 to 260 C)
View Details
End plate - 281-329 - WAGO
Specs
Form / Shape Plate
Thickness 1.07 inch (27.2 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details