U.S. Plastic Corporation Acrylic 3/16" Tinted and Colored Sheeting 44761

Description
Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat to safety. Sheets are UV stabilized. Black is opaque and will not transmit light. 3/16" = 4.5 mm. Forming temperature is 290F to 320F. Sheets 36" x 48" and larger must ship Motor Freight.
Description
Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat to safety. Sheets are UV stabilized. Black is opaque and will not transmit light. 3/16" = 4.5 mm. Forming temperature is 290F to 320F. Sheets 36" x 48" and larger must ship Motor Freight.

Suppliers

Company
Product
Description
Supplier Links
Acrylic 3/16
Lima, OH, USA
Acrylic 3/16" Tinted and Colored Sheeting
44761
Acrylic 3/16" Tinted and Colored Sheeting 44761
Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat to safety. Sheets are UV stabilized. Black is opaque and will not transmit light. 3/16" = 4.5 mm. Forming temperature is 290F to 320F. Sheets 36" x 48" and larger must ship Motor Freight.

Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat to safety. Sheets are UV stabilized. Black is opaque and will not transmit light. 3/16" = 4.5 mm. Forming temperature is 290F to 320F. Sheets 36" x 48" and larger must ship Motor Freight.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 44761
Product Name Acrylic 3/16" Tinted and Colored Sheeting
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tip seal at scroll compressor -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Aramid (optional feature)
Industry Sanitary
View Details
PEEK Thin-film - APTIV® 1000-050G - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 8 to 750 inch (203 to 19050 mm)
View Details
Fence Privacy -Pre-Woven Slat - Fin2000 - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.81 inch (71.44 mm)
View Details
Autotex AM -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Industry Sanitary; OEM or Industrial
View Details