U.S. Plastic Corporation Extruded & Cast Acrylic Sheet 44393

Description
Sheets are lightweight, half the weight of glass, and more impact resistant. Not as rigid as glass or metals. However, it is more rigid than many other plastics such as acetates, polycarbonates or vinyls. Meets ANSI Z97.1 for use as a safety glazing material. Clear, colorless. Light transmittance of 92%. Tolerance +/- .187" on sizes under 48" x 96". Components made of Acrylic sheet should not be exposed to high heat sources such as high wattage incandescent lamps, unless the finished product is ventilated to permit the dissipation of heat. Cast Acrylic sheet can be used at temperatures from -40F (-40C) up to 200F (93C), depending on the application. It is recommended that temperatures not exceed 180F for continuous service, or 200F for short, intermittent use. Forming temperature for Cast Acrylic is 340F - 380F. Clear acrylic is FDA compliant.
Description
Sheets are lightweight, half the weight of glass, and more impact resistant. Not as rigid as glass or metals. However, it is more rigid than many other plastics such as acetates, polycarbonates or vinyls. Meets ANSI Z97.1 for use as a safety glazing material. Clear, colorless. Light transmittance of 92%. Tolerance +/- .187" on sizes under 48" x 96". Components made of Acrylic sheet should not be exposed to high heat sources such as high wattage incandescent lamps, unless the finished product is ventilated to permit the dissipation of heat. Cast Acrylic sheet can be used at temperatures from -40F (-40C) up to 200F (93C), depending on the application. It is recommended that temperatures not exceed 180F for continuous service, or 200F for short, intermittent use. Forming temperature for Cast Acrylic is 340F - 380F. Clear acrylic is FDA compliant.

Suppliers

Company
Product
Description
Supplier Links
Extruded & Cast Acrylic Sheet - 44393 - U.S. Plastic Corporation
Lima, OH, USA
Extruded & Cast Acrylic Sheet
44393
Extruded & Cast Acrylic Sheet 44393
Sheets are lightweight, half the weight of glass, and more impact resistant. Not as rigid as glass or metals. However, it is more rigid than many other plastics such as acetates, polycarbonates or vinyls. Meets ANSI Z97.1 for use as a safety glazing material. Clear, colorless. Light transmittance of 92%. Tolerance +/- .187" on sizes under 48" x 96". Components made of Acrylic sheet should not be exposed to high heat sources such as high wattage incandescent lamps, unless the finished product is ventilated to permit the dissipation of heat. Cast Acrylic sheet can be used at temperatures from -40F (-40C) up to 200F (93C), depending on the application. It is recommended that temperatures not exceed 180F for continuous service, or 200F for short, intermittent use. Forming temperature for Cast Acrylic is 340F - 380F. Clear acrylic is FDA compliant.

Sheets are lightweight, half the weight of glass, and more impact resistant. Not as rigid as glass or metals. However, it is more rigid than many other plastics such as acetates, polycarbonates or vinyls. Meets ANSI Z97.1 for use as a safety glazing material. Clear, colorless. Light transmittance of 92%. Tolerance +/- .187" on sizes under 48" x 96". Components made of Acrylic sheet should not be exposed to high heat sources such as high wattage incandescent lamps, unless the finished product is ventilated to permit the dissipation of heat. Cast Acrylic sheet can be used at temperatures from -40F (-40C) up to 200F (93C), depending on the application. It is recommended that temperatures not exceed 180F for continuous service, or 200F for short, intermittent use. Forming temperature for Cast Acrylic is 340F - 380F. Clear acrylic is FDA compliant.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 44393
Product Name Extruded & Cast Acrylic Sheet
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details
Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Anti-static or ESD Control
View Details
ptfe connectors -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Use Temperature -328 to 500 F (-200 to 260 C)
View Details
Intermediate plate - 711-109 - WAGO
Specs
Form / Shape Plate
Thickness 0.9252 inch (23.5 mm)
Width / O.D. 0.2953 inch (7.5 mm)
View Details