U.S. Plastic Corporation Acrylic 3/16" Tinted and Colored Sheeting 44849

Description
Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat to safety. Sheets are UV stabilized. Green is translucent and provides low level of light transmission. 3/16" = 4.5 mm. Forming temperature is 290F to 320F. Sheets 36" x 48" and larger must ship Motor Freight.
Description
Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat to safety. Sheets are UV stabilized. Green is translucent and provides low level of light transmission. 3/16" = 4.5 mm. Forming temperature is 290F to 320F. Sheets 36" x 48" and larger must ship Motor Freight.

Suppliers

Company
Product
Description
Supplier Links
Acrylic 3/16
Lima, OH, USA
Acrylic 3/16" Tinted and Colored Sheeting
44849
Acrylic 3/16" Tinted and Colored Sheeting 44849
Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat to safety. Sheets are UV stabilized. Green is translucent and provides low level of light transmission. 3/16" = 4.5 mm. Forming temperature is 290F to 320F. Sheets 36" x 48" and larger must ship Motor Freight.

Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat to safety. Sheets are UV stabilized. Green is translucent and provides low level of light transmission. 3/16" = 4.5 mm. Forming temperature is 290F to 320F. Sheets 36" x 48" and larger must ship Motor Freight.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 44849
Product Name Acrylic 3/16" Tinted and Colored Sheeting
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Perfluoroalkoxy Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Perfluoroalkoxy
Width / O.D. 0.2500 to 2.5 inch (6.35 to 63.5 mm)
View Details
Plastic Sheets - 1853502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Grp
Thickness 1.18 inch (30 mm)
View Details
Rings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer; PEEK
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
STAYSTIK ® 611 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Industry Semiconductors or IC Packaging
View Details