U.S. Plastic Corporation Acrylic 1/8" Tinted and Colored Sheeting 44440

Description
Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat to safety. Sheets are UV stabilized. White is translucent and provides a low level of light transmission. White #7328 allows 31% of light transmit. 1/8" = .118" or 3mm. Forming temperature is 290F to 320F.
Description
Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat to safety. Sheets are UV stabilized. White is translucent and provides a low level of light transmission. White #7328 allows 31% of light transmit. 1/8" = .118" or 3mm. Forming temperature is 290F to 320F.

Suppliers

Company
Product
Description
Supplier Links
Acrylic 1/8
Lima, OH, USA
Acrylic 1/8" Tinted and Colored Sheeting
44440
Acrylic 1/8" Tinted and Colored Sheeting 44440
Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat to safety. Sheets are UV stabilized. White is translucent and provides a low level of light transmission. White #7328 allows 31% of light transmit. 1/8" = .118" or 3mm. Forming temperature is 290F to 320F.

Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat to safety. Sheets are UV stabilized. White is translucent and provides a low level of light transmission. White #7328 allows 31% of light transmit. 1/8" = .118" or 3mm. Forming temperature is 290F to 320F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 44440
Product Name Acrylic 1/8" Tinted and Colored Sheeting
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Rod -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Profile or Structural Shape
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
Safety Top Cap LITE -  - Pexco
Specs
Form / Shape Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.5 inch (63.5 mm)
View Details
PEEK Thin-film - APTIV® 2102-100M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Filler Mineral or Inorganic
View Details
End plate - 2002-1392 - WAGO
Specs
Form / Shape Plate
Thickness 1.14 inch (28.9 mm)
Width / O.D. 0.0315 inch (0.8000 mm)
View Details